EN
  • EN
  • DE

ADW54011Z-0REEL7

Part No ADW54011Z-0REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC RF SWITCH SP4T 2GHZ 20TSSOP / RF Switch IC General Purpose SP4T 2 GHz 50Ohm 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 2GHz
Isolation 37dB
Insertion Loss 1.1dB
Test Frequency 1GHz
P1dB 16dBm
IIP3 31dBm
Impedance 50Ohm
Voltage - Supply 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADW54011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADW54011Z-0REEL7-ND,ANAANAADW54011Z-0REEL7,ADW54011Z-0REEL7CT,ADW54011Z-0REEL7TR,ADW54011Z-0REEL7DKR,2156-ADW54011Z-0REEL7
Standard Package 1,000
Win Source Part Number 1189372-ADW54011Z-0REEL7
Ultra Librarian 3D Model Ultra Librarian ADW54011Z-0REEL7 CAD Model

Description

Product Overview: ADW54011Z-0REEL7

The ADW54011Z-0REEL7 is a high-performance component engineered by Analog Devices Inc., a leader in the field of precision electronics. This product is designed to cater to a wide range of applications, offering exceptional quality and reliability synonymous with the Analog Devices brand.

Key Features

  • Manufacturer: Analog Devices Inc.
  • Part Number: ADW54011Z-0REEL7
  • Packaging: Tape & Reel (TR) for automated assembly processes
  • RoHS: Compliant with RoHS directive, ensuring environmental friendliness
  • Temperature Range: Suitable for industrial temperature ranges
  • Quality Assurance: Rigorous testing to meet industry standards

Applications

The ADW54011Z-0REEL7 is a versatile component that can be integrated into various electronic systems. Its robust design and high-quality performance make it ideal for use in:

  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Technology
  • Aerospace and Defense

Technical Specifications

Analog Devices Inc. ensures that the ADW54011Z-0REEL7 meets stringent technical specifications. This product is built to deliver efficient performance while maintaining high accuracy and stability under varying conditions.

Ordering Information

The ADW54011Z-0REEL7 is available for order in a Tape & Reel format, facilitating easy integration into automated manufacturing lines. For pricing, availability, and ordering information, customers can visit the Analog Devices Inc. website or contact authorized distributors.

Customer Support and Resources

Analog Devices Inc. provides comprehensive customer support for the ADW54011Z-0REEL7. Technical documentation, datasheets, and application notes are available for customers to download. Additionally, Analog Devices offers expert technical support for product integration and troubleshooting.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess