EN
  • EN
  • DE

ADV7626KBCZ-8

Part No ADV7626KBCZ-8
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description HDMI Transceiver 1TX 1RX 260-Pin CSP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 260
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1043918-ADV7626KBCZ-8
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7626KBCZ-8 CAD Model

Description

The ADV7626KBCZ-8 is a versatile and high-performance HDMI transceiver from the renowned manufacturer Analog Devices Inc. This advanced component is designed to cater to the rigorous demands of high-definition audio and video signal processing. The device is ideal for a wide range of applications, including professional AV systems, home theater equipment, digital signage, and video conferencing solutions.

Featuring an integrated HDMI receiver and transmitter, the ADV7626KBCZ-8 supports a multitude of video formats and resolutions, ensuring compatibility with the latest multimedia devices. It is capable of handling video resolutions up to 4K at 30 Hz, providing crystal-clear images for an immersive viewing experience. Additionally, this transceiver supports 3D video formats, making it future-proof and versatile for emerging content.

The ADV7626KBCZ-8 comes packed with Analog Devices Inc.'s state-of-the-art technology, including their Xpressview™ fast switching technology, which enables lightning-fast switching between HDMI inputs, reducing delay and enhancing user experience. The device also features an on-chip Audio Return Channel (ARC), which simplifies the audio connectivity and reduces the number of cables required in a home theater setup.

Implementing HDCP (High-bandwidth Digital Content Protection) 1.4/2.2 ensures that the ADV7626KBCZ-8 complies with the latest security protocols, providing peace of mind when handling protected content. The inclusion of Consumer Electronics Control (CEC) capabilities allows for a single remote control to command and control multiple devices connected through HDMI, streamlining the user's control experience.

The device operates over an extended industrial temperature range, making it robust and reliable for various environments. Its compact size and low power consumption make it an ideal choice for sleek, modern electronics where space and power efficiency are at a premium.

In summary, the ADV7626KBCZ-8 from Analog Devices Inc. is a highly integrated and feature-rich HDMI transceiver that offers excellent performance, security, and user convenience, making it a top choice for designers and manufacturers of cutting-edge multimedia systems.

You May Also Be Interested in

Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8995 $68.6985
7+ $18.7895 $131.5265
10+ $18.2023 $182.0230
14+ $17.6151 $246.6114
17+ $17.0279 $289.4743
23+ $15.2663 $351.1249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess