EN
  • EN
  • DE

ADV7402AKSTZ-110

Part No ADV7402AKSTZ-110
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC DECODER VID SDTV/HDTV 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 45004-ADV7402AKSTZ-110
Ultra Librarian 3D Model Ultra Librarian ADV7402AKSTZ-110 CAD Model

Description

Product Overview: ADV7402AKSTZ-110 from Analog Devices Inc.

The ADV7402AKSTZ-110 is a high-performance, integrated video decoder from Analog Devices Inc., renowned for its ability to convert analog video signals to digital formats with exceptional quality. This versatile component is designed for a wide array of applications, including surveillance systems, automotive infotainment, video conferencing, and multimedia projectors, to name a few.

At the heart of the ADV7402AKSTZ-110 lies its ability to handle multiple video formats. It supports standard-definition (SD), high-definition (HD), and even some 3G-SDI video formats. The device can effortlessly decode a vast range of video signals such as NTSC, PAL, SECAM, and more, providing users with the flexibility to work with various global video standards.

The decoder boasts an integrated Analog Front End (AFE) with a 4-channel analog-to-digital converter (ADC) that operates at 12-bit resolution. This high level of precision ensures that the video output is sharp, clear, and true to the original signal. The ADV7402AKSTZ-110 also features an adaptive comb filter, which is essential for reducing cross-luma and cross-chroma artifacts, resulting in cleaner and more distinct images.

Connectivity is a strong suit for the ADV7402AKSTZ-110, as it includes a wide range of inputs such as composite, S-Video, component, SCART, and RGB. This makes the device highly adaptable to different video sources. Furthermore, the product comes in a compact LQFP-144 package, making it suitable for space-constrained applications without compromising on functionality.

For ease of integration, the ADV7402AKSTZ-110 is equipped with a standard I²C interface, allowing for straightforward communication with microcontrollers or processors. The device also features an internal programmable timing controller (PTC), which simplifies the task of generating sync signals for various display types.

With its robust design and advanced features, the ADV7402AKSTZ-110 from Analog Devices Inc. stands out as a premier solution for developers and engineers looking to incorporate reliable video decoding capabilities into their projects. Its high-quality video processing, flexible input support, and ease of use make it an ideal choice for a multitude of video applications.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Lowest to $6.4772
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
Lowest to $0.2657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6100 $79.8300
6+ $21.8341 $131.0046
9+ $21.1515 $190.3635
12+ $20.4701 $245.6412
15+ $19.7875 $296.8125
20+ $17.7408 $354.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess