EN
  • EN
  • DE

ADV7180WBCPZ

Part No ADV7180WBCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 10-Bit, 4× Oversampling SDTV Video Decoder | IC VIDEO DECODER SDTV 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Decoder
Applications Digital Cameras, Mobile Phones, Portable Video
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Family Part Number ADV7180
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142678-ADV7180WBCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7180WBCPZ CAD Model

Description

Product Overview: ADV7180WBCPZ from Analog Devices Inc.

The ADV7180WBCPZ is a highly integrated video decoder from the renowned manufacturer Analog Devices Inc., designed to deliver exceptional video quality and performance. This advanced component is capable of converting standard analog signals into a digital format, making it an ideal solution for a variety of multimedia and video processing applications.

At the heart of the ADV7180WBCPZ is its ability to support multiple video formats including NTSC, PAL, and SECAM. This versatility ensures that the decoder can be used in global markets without the need for additional components. The device is capable of automatically detecting the standard of the input video signal, simplifying the design process and reducing time to market for end products.

The ADV7180WBCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that offers a space-saving footprint for designs where board space is at a premium. This packaging makes it suitable for portable and space-constrained applications such as video surveillance systems, automotive infotainment, and personal video recorders.

Featuring a 10-bit ADC (Analog-to-Digital Converter), the ADV7180WBCPZ ensures high-quality video output with minimal noise and distortion. The decoder also includes a 4H adaptive comb filter that enhances the quality of composite signals by reducing color artifacts and improving image clarity.

Connectivity is a key aspect of the ADV7180WBCPZ, providing a flexible digital output interface that is compatible with a wide range of video processors and SoCs (System on Chips). This enables designers to easily integrate the decoder into existing systems and leverage its advanced features to enhance the overall video experience.

In summary, the ADV7180WBCPZ from Analog Devices Inc. is a feature-rich video decoder that offers superior video quality, multiple video format support, and a compact form factor. Its reliability and ease of integration make it a top choice for designers looking to incorporate high-quality video decoding capabilities into their products.

Please note that the technical specifications and capabilities of the ADV7180WBCPZ should be verified with the latest datasheets and product documentation from Analog Devices Inc. before incorporating it into any design.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess