EN
  • EN
  • DE

ADUM5230ARWZ

Part No ADUM5230ARWZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Number of Channels 2
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 8ns
Rise and Fall Time 25ns, 10ns (Max)
Supply Voltage - Operating 12 V to 18.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Approvals UR
Win Source Part Number 1016095-ADUM5230ARWZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM5230ARWZ CAD Model

Description

ADUM5230ARWZ Isolated Half-Bridge Driver by Analog Devices Inc.

The ADUM5230ARWZ is a robust isolated half-bridge driver from the renowned manufacturer Analog Devices Inc. This innovative component is designed to provide efficient, reliable driving of gate electrodes of MOSFETs or IGBTs, which form the backbone of many power conversion and control systems. The ADUM5230ARWZ is part of ADI’s iCoupler family of products that utilize proprietary magnetic coupling technology to provide galvanic isolation.

This component comes in a 16-lead SOIC wide body package, ensuring it can be integrated into a variety of industrial and commercial applications while maintaining a compact footprint. The device boasts an isolation voltage of 2.5kV RMS, making it suitable for high-voltage applications where electrical isolation is critical for safety and equipment protection.

The ADUM5230ARWZ is designed with an emphasis on performance and versatility. It features two independent isolated channels, each capable of delivering a high output current that can drive the gates of power switches efficiently. The driver operates across a wide supply voltage range, accommodating various power systems and ensuring compatibility with a broad array of power electronics designs.

One of the key advantages of the ADUM5230ARWZ is its integrated isolated DC/DC converter, which provides the necessary power for the gate drivers. This integration simplifies the design and reduces the component count, leading to a more streamlined and reliable design. Furthermore, the device includes under-voltage lockout protection, ensuring that the gates are only driven when sufficient power is available, thus protecting the power switches from damage.

The device's high switching speeds and robust operation make it an excellent choice for applications such as motor drives, power inverters, and switching power supplies. With its high level of integration and performance, the ADUM5230ARWZ is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for the power electronics industry.

In summary, the ADUM5230ARWZ isolated half-bridge driver is a high-performance, reliable solution for driving power switches in a wide range of applications. Its integrated features and strong isolation capabilities make it a valuable component for designers looking to enhance the efficiency and reliability of their power conversion and control systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1305 $54.7830
14+ $7.4917 $104.8838
21+ $7.2576 $152.4096
29+ $7.0235 $203.6815
37+ $6.7894 $251.2078
50+ $6.0870 $304.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess