The ADUM4402ARWZ is a high-performance, quad-channel digital isolator from Analog Devices Inc., designed to offer superior isolation in various electronic applications. This robust component utilizes Analog Devices' proprietary iCoupler® technology to facilitate signal transfer across a galvanic isolation barrier, enhancing system safety, reliability, and performance.
Key Features
- Channels: 4 independent isolation channels
- Data Rate: Up to 1 Mbps (NRZ)
- Isolation Voltage: 2500 Vrms for 1 minute
- Common Mode Transient Immunity: >25 kV/μs
- Package: 16-lead SOIC wide-body package
- Temperature Range: -40°C to +125°C
- Regulatory Approvals: UL, CSA, IEC, and VDE certifications
Applications
The ADUM4402ARWZ is ideal for use in a variety of applications where data isolation is critical, including:
- Industrial automation and control systems
- Isolated CAN transceiver interfaces
- Medical equipment with patient electrical isolation requirements
- Power supply control and monitoring
- Isolated RS-232/RS-422/RS-485 interfaces
Advantages
The ADUM4402ARWZ provides several advantages over traditional optocouplers and other isolation technologies:
- Improved signal integrity and timing accuracy due to iCoupler® magnetic coupling
- Lower power consumption compared to optocouplers
- Longer service life with no degradation over time as there are no LED components
- Enhanced robustness in harsh industrial environments
Product Summary
The ADUM4402ARWZ from Analog Devices Inc. represents a leap forward in digital isolation technology. It offers not only a high degree of electrical isolation but also the reliability and ease of use required for modern electronic systems. With its high-speed operation, industry-leading common mode transient immunity, and compact form factor, the ADUM4402ARWZ is an excellent choice for engineers looking to incorporate safe, efficient, and reliable isolation in their designs.