EN
  • EN
  • DE

ADUM3442CRWZ-RL

Part No ADUM3442CRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 32ns, 32ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768249-ADUM3442CRWZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3442
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUM3442CRWZ-RL CAD Model

Description

Product Overview: ADUM3442CRWZ-RL by Analog Devices Inc.

The ADUM3442CRWZ-RL, manufactured by Analog Devices Inc., is a high-performance, quad-channel digital isolator designed to provide outstanding isolation capabilities for electronic equipment. This component is an essential piece in applications requiring stringent electrical isolation between the input and output, without compromising data integrity or system performance.

This isolator uses Analog Devices' patented iCoupler® technology to achieve high-speed, bidirectional communication across its isolation barrier, making it ideal for a wide range of applications, including industrial automation, data acquisition systems, and isolated sensor interfaces. The ADUM3442CRWZ-RL ensures reliable operation by providing a robust isolation rating of 3 kVrms, which is critical for protecting sensitive electronic circuits from high-voltage transients and noise.

The device comes in a compact 16-lead SOIC wide-body package, with the part number suffix "RL" indicating a reel packaging suitable for automated assembly processes. Its operating temperature range of -40°C to +125°C allows for deployment in environments with extreme temperature variations. Moreover, the ADUM3442CRWZ-RL is designed to be compliant with regulatory standards, such as UL, CSA, and VDE, ensuring that it meets the necessary safety and quality requirements.

Key features of the ADUM3442CRWZ-RL include:

  • Quad-channel, bidirectional communication
  • High data rate of up to 150 Mbps
  • 3 kVrms isolation for 1 minute per UL 1577
  • Low propagation delay
  • High common-mode transient immunity: >25 kV/μs
  • Power supply range: 2.7 V to 5.5 V
  • 16-lead SOIC wide-body package

With its robust design and advanced features, the ADUM3442CRWZ-RL by Analog Devices Inc. is a reliable choice for engineers seeking to integrate isolation into their digital communication interfaces, while maintaining signal integrity and operational efficiency. Whether used in complex industrial systems or precision measurement devices, this digital isolator stands out as a high-quality component that can help enhance system safety and performance.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess