ADUM2400ARWZ Digital Isolator by Analog Devices Inc.
The ADUM2400ARWZ is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc., an industry leader in high-fidelity signal processing technology. This robust component is designed to provide reliable signal isolation in a variety of electronic applications, including industrial, medical, and communication systems where signal integrity and isolation are critical for safety and performance.
Constructed with Analog Devices' cutting-edge iCoupler® technology, the ADUM2400ARWZ ensures precise and stable data transfer across isolation barriers, effectively eliminating the risks associated with ground loops and noise currents. This technology uses magnetic coupling with a silicon dioxide (SiO2) insulation barrier to achieve high data rates, making it a superior alternative to optocouplers and other isolation methods.
Key Features of ADUM2400ARWZ:
- High Data Rate: Supports up to 25 Mbps, enabling fast and efficient communication.
- Quad-Channel Isolation: Four independent isolation channels increase design flexibility and can reduce component count in complex systems.
- Robust Isolation: Provides 2.5 kV RMS isolation for 1 minute per UL 1577, ensuring reliable operation in harsh environments.
- Low Power Consumption: Designed for energy efficiency, which is critical for power-sensitive applications.
- Wide Temperature Range: Operates effectively between -40°C to +125°C, suitable for industrial-grade applications.
- High Integration: Offered in a compact, 16-lead SOIC wide-body package, saving valuable board space.
- Regulatory Compliance: Meets regulatory standards such as CSA, VDE, and CQC, ensuring global acceptance and ease of design-in.
The ADUM2400ARWZ is an ideal solution for designers looking to enhance their systems with high-speed digital isolation without compromising on performance or safety. Its ease of use, combined with its high-speed operation and robust isolation capabilities, make it a go-to component for a wide array of applications where data integrity and isolation are paramount.
With the ADUM2400ARWZ, Analog Devices Inc. continues to deliver innovative isolation solutions that address the evolving needs of modern electronic systems, reinforcing its reputation as a trusted partner in the electronics industry.