EN
  • EN
  • DE

ADUM1447ARQZ

Part No ADUM1447ARQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms Channel 2Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADUM1447
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911076-ADUM1447ARQZ
Ultra Librarian 3D Model Ultra Librarian ADUM1447ARQZ CAD Model

Description

The ADUM1447ARQZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device provides robust isolation for electronic systems, ensuring signal integrity and protecting sensitive components from high voltage transients. Utilizing Analog Devices' iCoupler® technology, the ADUM1447ARQZ offers superior performance in a compact, surface-mount package, making it an ideal solution for a wide range of applications including industrial, medical, and communication systems.

Key Features

  • Quad-Channel Isolation: Four independent isolation channels provide design flexibility and support for multiple data streams.
  • High Data Rates: Supports up to 1 Mbps (mega bits per second) data rate, catering to applications requiring fast data transfer.
  • Robust Isolation: Provides up to 2.5 kV RMS (root mean square) isolation for 1 minute, offering protection against electrical noise and surges.
  • Low Power Consumption: Designed for efficiency, it operates with low power, making it suitable for power-sensitive designs.
  • Wide Temperature Range: Can operate within a temperature range of -40°C to +125°C, ensuring reliability across various environments.
  • Lead-Free and RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic devices.

Applications

The ADUM1447ARQZ is versatile and can be used in various high-demand applications. Its robust isolation is particularly beneficial in industrial automation systems, where it can protect against the harsh electrical environments typically found in motor control and sensor interfaces. In medical applications, it ensures patient safety by providing electrical isolation in medical devices. Additionally, in communication systems, it can be used to isolate data buses and signal lines, preventing ground loops and preserving signal integrity.

Product Specifications

Parameter Value
Channels 4
Isolation Voltage 2500 V RMS
Data Rate 1 Mbps
Operating Temperature -40°C to +125°C
Package 16-SOIC
Compliance RoHS

With its combination of performance, reliability, and versatility, the ADUM1447ARQZ by Analog Devices Inc. is a superior choice for designers seeking a high-quality digital isolator for their next project.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess