EN
  • EN
  • DE

ADUM1400WSRWZ-RL

Part No ADUM1400WSRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 4CH LOGIC 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series ADUM1400
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806303-ADUM1400WSRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM1400WSRWZ-RL CAD Model

Description

ADUM1400WSRWZ-RL Digital Isolator from Analog Devices Inc.

The ADUM1400WSRWZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide reliable signal isolation in a variety of electronic applications. This product features Analog Devices' proprietary iCoupler® technology, which employs magnetic coupling to achieve isolation of digital signals, ensuring that noise and surges on one side of the isolator do not affect the other side.

Key Features

  • Quad-Channel Isolation: The ADUM1400WSRWZ-RL offers four independent isolation channels, making it highly versatile for multiple signal isolation needs.
  • High Data Rates: Capable of supporting data rates up to 10 Mbps, this digital isolator can handle high-speed data transmission without compromising signal integrity.
  • Robust Isolation: With an isolation voltage of 2500 Vrms, the device provides a high degree of protection for sensitive circuits, making it suitable for industrial environments and applications requiring stringent isolation standards.
  • Low Power Consumption: Designed for efficiency, the ADUM1400WSRWZ-RL consumes low power, which is crucial for energy-sensitive designs.
  • Wide Temperature Range: The device operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance even in harsh conditions.

Applications

The ADUM1400WSRWZ-RL is ideal for various applications where signal integrity and isolation are paramount. These include:

  • Industrial automation and process control systems
  • Medical equipment with stringent safety requirements
  • Power supply management and monitoring
  • Isolated sensor interfaces
  • Data communication systems

Package and Reliability

Encased in a 16-lead SOIC wide-body package, the ADUM1400WSRWZ-RL is designed to meet rigorous industry standards for reliability and performance. The package is RoHS compliant, ensuring adherence to environmental regulations. Additionally, the product comes in a tape and reel format (denoted by the suffix 'RL'), facilitating efficient assembly for high-volume production.

With its robust feature set and proven technology, the ADUM1400WSRWZ-RL from Analog Devices Inc. is a smart choice for designers looking to incorporate reliable digital isolation in their electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1290 $54.7740
14+ $7.4905 $104.8670
21+ $7.2564 $152.3844
29+ $7.0224 $203.6496
37+ $6.7883 $251.1671
50+ $6.0860 $304.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess