EN
  • EN
  • DE

ADUM1240ARSZ-RL7

Part No ADUM1240ARSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3750VRMS 2CH GP 20SSOP / General Purpose Digital Isolator 3750Vrms 2 Channel 2Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel (TR)
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Max) 180ns, 180ns
Pulse Width Distortion (Max) 8ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADUM1240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1001740-ADUM1240ARSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1240ARSZ-RL7 CAD Model

Description

Product Overview: ADUM1240ARSZ-RL7

The ADUM1240ARSZ-RL7 is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc. This high-performance component is an essential building block in modern electronic systems, providing robust signal isolation for a variety of applications, including industrial automation, medical devices, and power supply control.

Key Features

  • High Data Rate: The device supports data rates up to 1 Mbps, ensuring rapid communication between isolated domains.
  • Robust Isolation: With an isolation rating of 2500 Vrms for 1 minute, the ADUM1240ARSZ-RL7 offers reliable protection against high voltage transients and noise.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the isolator provides magnetic coupling through a chip-scale transformer, eliminating the need for optocouplers.
  • Low Power Consumption: It operates with low power consumption, making it suitable for power-sensitive applications.
  • Quad-Channel Configuration: The device features a quad-channel configuration with two forward and two reverse-direction channels, providing flexibility in data transfer.
  • Small Footprint: Housed in a compact, surface-mount SOIC package, the ADUM1240ARSZ-RL7 saves valuable board space.

Applications

The ADUM1240ARSZ-RL7 is versatile enough to be used across a wide range of industries and applications. Its robust isolation capabilities make it ideal for use in sensitive medical equipment where patient safety is paramount. In industrial settings, it can be used for isolating digital signals in programmable logic controllers (PLCs), sensor interfaces, and data acquisition systems. Additionally, it serves well in power supply circuits, providing isolation between high-voltage components and low-voltage control logic.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADUM1240ARSZ-RL7 is built to meet stringent industry standards, ensuring long-term performance and stability in even the most demanding conditions. Whether integrating into new designs or upgrading existing systems, this digital isolator stands as a testament to Analog Devices' leadership in high-performance isolation solutions.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess