EN
  • EN
  • DE

ADSP-TS201SABP-060

Part No ADSP-TS201SABP-060
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 600MHZ 576BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 3MB
Voltage - I/O 2.50V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 576-BGA-ED (25x25)
Win Source Part Number 198864-ADSP-TS201SABP-060
Family Name ADSP-TS201S
Introduction Date June 06, 2003
ECCN 3A991.a.2
Country of Origin Canada
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS201SABP-060 CAD Model

Description

Analog Devices Inc. introduces the ADSP-TS201SABP-060, a high-performance digital signal processor (DSP) that is part of the TigerSHARC® processor family. This processor is designed to meet the demands of high-bandwidth and compute-intensive applications, making it an ideal choice for industries such as telecommunications, military and aerospace, industrial control, and medical imaging.

Key Features

  • High Processing Power: The ADSP-TS201SABP-060 boasts a 600 MHz core frequency, delivering exceptional performance for complex algorithms and data processing tasks.
  • Large On-Chip Memory: With integrated large on-chip memory, it reduces the need for external memory components, leading to a more compact and efficient system design.
  • Parallelism: The processor features a SIMD (Single Instruction, Multiple Data) architecture, allowing for parallel processing and improved throughput for data-intensive tasks.
  • Link Ports: Multiple high-speed link ports enable direct processor-to-processor communication in multiprocessor systems, facilitating high data throughput and system scalability.
  • Flexible Peripheral Set: A comprehensive set of peripherals, including timers, serial ports, and parallel I/O, supports a wide range of application requirements.

Performance and Efficiency

The ADSP-TS201SABP-060 is engineered for efficiency, featuring a low-power design that does not compromise on performance. Its advanced computational abilities are complemented by power management features that help to minimize power consumption in various operating states.

Application Versatility

This DSP's versatility makes it suitable for a broad spectrum of applications. It excels in processing tasks that require high-speed mathematical computations such as FFTs (Fast Fourier Transforms), digital filtering, and matrix operations. Its robust design ensures reliable operation in environments that demand high reliability and extended temperature ranges.

Development Support

Analog Devices provides comprehensive development support for the ADSP-TS201SABP-060, including software and hardware tools, reference designs, and technical documentation. This support accelerates the development process and helps engineers to bring their products to market faster.

Conclusion

The ADSP-TS201SABP-060 from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it a prime choice for developers looking to push the boundaries of digital signal processing in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess