EN
  • EN
  • DE

ADSP-BF537KBCZ-6AV

Part No ADSP-BF537KBCZ-6AV
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 182CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 182-LFBGA, CSPBGA
Case / Package 182-CSPBGA (12x12)
Family Name ADSP-BF537
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910991-ADSP-BF537KBCZ-6AV
Ultra Librarian 3D Model Ultra Librarian ADSP-BF537KBCZ-6AV CAD Model

Description

ADSP-BF537KBCZ-6AV - High-Performance Digital Signal Processor

The ADSP-BF537KBCZ-6AV, crafted by the renowned Analog Devices Inc., is a cutting-edge digital signal processor (DSP) that exemplifies a perfect blend of performance, power efficiency, and integrated features tailored for demanding signal processing applications. This processor is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities and dual-functionality as a microcontroller.

This DSP is designed on a high-performance, power-efficient, and scalable microarchitecture, making it an ideal choice for a broad range of embedded applications. These include automotive, industrial control systems, image processing, consumer electronics, and networked applications where a high degree of computational power and real-time processing are paramount.

Key Features of the ADSP-BF537KBCZ-6AV:

  • High Operating Frequency: This processor operates at a frequency of 600MHz, offering the computational speed necessary for complex algorithms and high-throughput tasks.
  • Integrated Peripherals: It comes with a host of on-chip peripherals including Ethernet MAC, CAN controller, SPI, UART, timers, and more, enabling designers to build systems with reduced component count and lower costs.
  • Large On-Chip Memory: The device is equipped with a substantial amount of on-chip memory, which helps in optimizing system performance and reducing the need for external memory components.
  • Flexible Power Management: With its advanced power management features, the ADSP-BF537KBCZ-6AV can achieve lower power consumption, making it suitable for portable and power-sensitive applications.
  • Robust Connectivity: The inclusion of an Ethernet MAC supports robust network connectivity, facilitating the development of connected devices within the Internet of Things (IoT).

With its 16-bit/32-bit RISC-like architecture, the ADSP-BF537KBCZ-6AV provides a balanced combination of performance and power that can handle multiple tasks simultaneously without sacrificing efficiency. Its programmability and versatile feature set also allow for customization to specific application requirements, ensuring a flexible solution for designers.

Analog Devices Inc. has a reputation for delivering high-quality, reliable components, and the ADSP-BF537KBCZ-6AV is no exception. It stands as an excellent choice for engineers and developers looking to push the boundaries of digital signal processing in their next-generation embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess