EN
  • EN
  • DE

ADSP-2189MKCA-300

Part No ADSP-2189MKCA-300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 144MBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 75MHz
Non-Volatile Memory External
On-Chip RAM 192kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-MiniBGA (10x10)
Base Product Number ADSP-2189
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910978-ADSP-2189MKCA-300
Ultra Librarian 3D Model Ultra Librarian ADSP-2189MKCA-300 CAD Model

Description

Product Overview: ADSP-2189MKCA-300 by Analog Devices Inc.

The ADSP-2189MKCA-300 is a high-performance, single-chip microcomputer optimized for digital signal processing (DSP) and other high-speed numeric processing applications. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product integrates a powerful DSP core with a range of features that support complex, real-time signal processing tasks.

Key Features

  • High-Speed DSP Core: At the heart of the ADSP-2189MKCA-300 is a 32-bit DSP engine capable of executing up to 300 million instructions per second (MIPS), making it ideal for applications requiring fast and efficient signal processing.
  • On-Chip Memory: It comes with integrated on-chip memory, including program RAM and data RAM, allowing for efficient data management and reduced system costs by minimizing the need for external memory components.
  • Peripheral Support: The device features a variety of peripherals, such as serial ports, parallel ports, and timers, which facilitate easy interfacing with other system components and peripherals.
  • Flexible Clock Options: With a range of clocking options, the ADSP-2189MKCA-300 provides designers with the flexibility to select the optimal speed for their application, balancing performance with power consumption.
  • Low Power Consumption: Designed for power-sensitive applications, this DSP offers low power operation modes, ensuring efficient use of power without compromising performance.
  • Robust Instruction Set: The rich instruction set supports a wide array of DSP algorithms, facilitating the implementation of complex signal processing functions such as FFTs, filters, and fast arithmetic operations.
  • Easy Integration: The ADSP-2189MKCA-300 comes in a compact, surface-mount package that is easy to integrate into a variety of system designs, from consumer electronics to industrial control systems.

Applications

The ADSP-2189MKCA-300 is suited for a broad range of applications that require high-speed DSP capabilities. These include:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Automotive electronics
  • Medical imaging

With its combination of performance, integration, and power efficiency, the ADSP-2189MKCA-300 by Analog Devices Inc. is a versatile solution that meets the demanding needs of modern digital signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess