EN
  • EN
  • DE

ADSP-2171KS-104

Part No ADSP-2171KS-104
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer / DSP Fixed-Point 16bit 26MHz 26MIPS 128-Pin PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173512-ADSP-2171KS-104
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2171
Introduction Date September 10, 1996
ECCN 3A991.a.2
Country of Origin Hong Kong
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2171KS-104 CAD Model

Description

Analog Devices Inc. ADSP-2171KS-104: High-Performance Digital Signal Processor

The ADSP-2171KS-104 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed for a wide range of applications requiring high-speed numerical processing. This DSP is part of the ADSP-2100 family, known for its flexibility and performance in handling complex algorithms and data-intensive tasks.

Key Features:

  • High-Speed Processing: With a 40 MHz clock speed, the ADSP-2171KS-104 delivers rapid processing capabilities, making it suitable for real-time applications such as audio processing, image and video analysis, and control systems.
  • On-Chip Memory: This DSP comes with integrated static RAM, facilitating quick data access and manipulation without the need for external memory components. This on-chip memory is essential for applications that demand fast and efficient data throughput.
  • Flexible Architecture: The ADSP-2171KS-104 features a highly flexible and programmable architecture, allowing for customized solutions tailored to specific application requirements. This flexibility is achieved through a rich instruction set and configurable peripherals.
  • High Integration: Designed to reduce the system component count, the DSP integrates several peripherals, including serial ports, timers, and host interface options, which simplifies board design and can lead to cost savings.
  • Low Power Consumption: The device is engineered to operate with low power consumption, making it an excellent choice for portable and battery-powered devices where energy efficiency is critical.

Applications:

The ADSP-2171KS-104 is versatile and can be used in various applications, such as:

  • Advanced audio and speech processing
  • Telecommunications, including modems and signal conversion
  • Industrial control systems
  • Medical imaging devices
  • Automotive electronics

With its robust processing capabilities and integrated features, the ADSP-2171KS-104 from Analog Devices Inc. is an ideal choice for developers looking to implement advanced DSP solutions in their products. Its combination of high-speed performance, integrated memory, and low power consumption makes it a valuable component for any application that requires efficient and reliable digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess