EN
  • EN
  • DE

ADSP-21488KSWZ-4A

Part No ADSP-21488KSWZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-LQFP Exposed Pad
Case / Package 100-LQFP-EP (14x14)
Family Name ADSP-21488
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860493-ADSP-21488KSWZ-4A
Ultra Librarian 3D Model Ultra Librarian ADSP-21488KSWZ-4A CAD Model

Description

Analog Devices Inc. ADSP-21488KSWZ-4A Overview

The ADSP-21488KSWZ-4A is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing capabilities and versatility in handling complex signal processing tasks. This DSP is part of the SHARC® processor family, which is well-known for its floating-point prowess, making it an ideal choice for a wide range of applications, including audio processing, industrial control, instrumentation, and defense systems.

Key Features

  • Core Performance: The ADSP-21488KSWZ-4A operates at a core frequency of 400 MHz, providing a high level of computational power for demanding applications.
  • Memory: It is equipped with 5Mbits of on-chip RAM, allowing for efficient data management and processing without the need for external memory components.
  • Precision: With its floating-point architecture, the processor ensures precision and dynamic range, which is crucial for applications requiring accurate calculations and signal integrity.
  • I/O Processing: The DSP includes a variety of peripheral interfaces, such as SPI, UART, and CAN, which facilitate easy communication with other devices and systems.
  • Link Ports: Multiple high-speed link ports enable direct processor-to-processor communication, supporting complex system designs with multiple DSPs.

Applications

The ADSP-21488KSWZ-4A is designed to handle a diverse set of applications, such as:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and measurement devices
  • Defense and aerospace systems

Design Support

Analog Devices Inc. provides extensive support for the ADSP-21488KSWZ-4A, including development tools, software libraries, and reference designs. Engineers can access the CrossCore® Embedded Studio (CCES) for advanced software development and debugging, as well as VisualDSP++® for legacy support. Additionally, a variety of evaluation boards and hardware kits are available to accelerate the design and prototyping process.

With its robust feature set, the ADSP-21488KSWZ-4A stands out as a powerful solution for any application requiring high-speed, precision signal processing. Its combination of performance, integrated memory, and flexible interfacing options make it a go-to DSP for engineers working on cutting-edge technology solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess