EN
  • EN
  • DE

ADSP-21477KCPZ-1A

Part No ADSP-21477KCPZ-1A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SHARC 200MHZ LP 88LFCSP / SHARC Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface DAI, DPI, I2C, SPI, SPORT, UART/USART
Clock Rate 200MHz
On-Chip RAM 2Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Part Number Series ADSP-21477
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812517-ADSP-21477KCPZ-1A
Ultra Librarian 3D Model Ultra Librarian ADSP-21477KCPZ-1A CAD Model

Description

ADSP-21477KCPZ-1A - High-Performance Signal Processor

The ADSP-21477KCPZ-1A from Analog Devices Inc. is a highly integrated, high-performance signal processing chip designed for a variety of demanding applications, including audio processing, industrial control, and instrumentation. This processor is part of the SHARC® family, well-known for its exceptional core and memory performance that enables real-time processing capabilities.

Key Features

  • High-Performance Signal Processing: With its 32-bit/40-bit floating-point processor, the ADSP-21477KCPZ-1A is capable of executing up to 266 MHz, which translates to 1596 MFLOPS of processing power.
  • Large Integrated Memory: The device is equipped with 5M bits of on-chip memory, including 4M bits of dual-ported SRAM and 1M bits of ROM, allowing for efficient data and code management.
  • Flexible Peripheral Set: A variety of peripherals such as UART, SPI, SPORT, and I2C interfaces are included, providing easy integration with a wide range of external devices and systems.
  • Link Port: An integrated link port facilitates direct processor-to-processor communication, enabling scalable performance through multiprocessing configurations.
  • Power Efficiency: The processor is designed for power-sensitive applications, providing a high level of signal processing performance with low power consumption.

Applications

With its robust architecture and powerful feature set, the ADSP-21477KCPZ-1A is an ideal choice for applications that require advanced signal processing capabilities. These include:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Industrial process control and automation systems
  • Medical imaging devices
  • Instrumentation and measurement equipment

Product Specifications

The ADSP-21477KCPZ-1A comes in a 100-lead LQFP package and operates over an industrial temperature range. Its high-speed processing capabilities are complemented by a low operating voltage, making it a reliable and efficient solution for advanced digital signal processing needs.

For designers and engineers looking to leverage the power of SHARC processors, the ADSP-21477KCPZ-1A offers a compelling combination of performance, integration, and efficiency, making it a go-to component for high-performance signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5966 $62.3864
8+ $12.7972 $102.3776
13+ $12.3973 $161.1649
17+ $11.9974 $203.9558
22+ $11.5975 $255.1450
29+ $10.3978 $301.5362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,489 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess