EN
  • EN
  • DE

ADSP-21061LKS-176

Part No ADSP-21061LKS-176
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Floating-Point 32bit 44MHz 50MIPS 240-Pin MQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173477-ADSP-21061LKS-176
Popularity Low
Supply and Demand Status Limited
Family Name ADSP-2106L
Introduction Date October 06, 1997
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-21061LKS-176 CAD Model

Description

The ADSP-21061LKS-176 from Analog Devices Inc. is a formidable digital signal processor (DSP) that combines high-speed performance with a versatile feature set. This processor is designed to cater to the demanding needs of complex signal processing tasks in various applications such as audio processing, telecommunications, industrial control, and military systems.

Key Features

  • High Clock Speed: With a clock speed of 40 MHz, the ADSP-21061LKS-176 ensures rapid processing of data, which is crucial for real-time signal processing applications.
  • Large On-Chip Memory: It comes equipped with a large on-chip memory, which includes 2 MB of 24-bit word memory, allowing for efficient data management and storage.
  • Parallel Computing Capabilities: The processor supports parallel computing with its link ports, enabling high-speed data transfers and multi-processor configurations, which can significantly enhance computational throughput.
  • Flexible I/O: This DSP provides a variety of input/output options, including serial ports and dedicated link ports, which facilitate easy integration into a wide range of systems.
  • Advanced Instruction Set: The ADSP-21061LKS-176 boasts an advanced instruction set optimized for digital signal processing, which includes powerful operations like multiply-accumulate (MAC), bit-reverse, and barrel shift.

Performance and Efficiency

The ADSP-21061LKS-176 is engineered to deliver high-performance processing while maintaining power efficiency. Its computational capabilities are matched with power-saving features, making it an ideal choice for applications where both performance and energy efficiency are critical.

Applications

This DSP is highly adaptable and can be used in a myriad of applications. Its robust design and processing power make it particularly well-suited for:

  • Advanced audio and video processing systems
  • Wireless and wired communication systems
  • Instrumentation and control systems
  • Automotive electronics
  • Defense and aerospace electronics

The ADSP-21061LKS-176 is more than just a processor; it's a comprehensive solution that provides the backbone for systems requiring advanced signal processing capabilities. With its combination of speed, memory, and I/O flexibility, it stands out as a top choice for designers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess