EN
  • EN
  • DE

ADRV9002BBCZ-RL

Part No ADRV9002BBCZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description 2X2 RADIO TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202445-ADRV9002BBCZ-RL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Transceiver ICs
Package Tape & Reel (TR)
Product Status Active
Type TxRx Only
Frequency 30MHz ~ 6GHz
Power - Output 7.8dBm
Serial Interfaces SPI
GPIO 12
Ultra Librarian 3D Model Ultra Librarian ADRV9002BBCZ-RL CAD Model

Description

The ADRV9002BBCZ-RL from Analog Devices Inc. is a highly integrated radio frequency (RF) transceiver offering dual-channel transmitters and receivers with a wide frequency range designed for robust and versatile communication systems. This product is part of the RadioVerse™ technology and design ecosystem, which provides a one-stop solution for integrated radio design across a wide range of applications and markets.

Key Features

  • Tunable Frequency Range: The transceiver operates over a wide frequency range, making it suitable for a variety of wireless communication systems.
  • Dual-Channel Operation: With both dual transmitters and receivers, it supports multiple-input multiple-output (MIMO) applications, enhancing signal quality and bandwidth efficiency.
  • Integrated Synthesizers: The ADRV9002BBCZ-RL includes integrated synthesizers for each transmitter and receiver channel, reducing the need for external components and simplifying design.
  • Low Power Consumption: It is designed for low power operation, making it ideal for battery-powered devices and extending operational life.
  • Configurable: The device is highly configurable, allowing for customization to specific application requirements, including variable bandwidth and modulation schemes.

Applications

  • Mission-critical communications
  • Wireless infrastructure
  • Tactical radios
  • Software-defined radios (SDR)
  • Private mobile radios
  • Public safety systems

Product Benefits

The ADRV9002BBCZ-RL transceiver is designed to deliver high performance and flexibility, with features like its wide frequency range and dual-channel operation that make it an excellent choice for a variety of communication systems. The integrated synthesizers and low power consumption contribute to a reduced bill of materials and operational costs. Its configurability ensures that it can be tailored to meet the specific needs of your application, making it a versatile solution for designers and engineers looking to create cutting-edge wireless communication systems.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $410.5264 $410.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess