EN
  • EN
  • DE

ADRF6510ACPZ-R7

Part No ADRF6510ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 30 MHz Dual Programmable Filters and Variable Gain Amplifiers | IC QUADRATURE MODULATOR 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Programmable Filter, VGA
Frequency 1MHz ~ 30MHz
RF Type General Purpose
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADRF6510
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141572-ADRF6510ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADRF6510ACPZ-R7 CAD Model

Description

The ADRF6510ACPZ-R7 is a state-of-the-art variable gain amplifier (VGA) with an integrated low-pass filter, meticulously designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is engineered to deliver exceptional signal conditioning capabilities, making it an ideal choice for a wide range of applications, including wireless infrastructure, base station equipment, and other RF communication systems.

Key Features

  • Frequency Range: The device operates over a broad frequency spectrum, accommodating various RF and IF signal chains.
  • Integrated Low-Pass Filter: The on-chip low-pass filter is programmable, allowing for flexibility in bandwidth selection to fit specific application needs.
  • Variable Gain Control: With precise gain control, the ADRF6510ACPZ-R7 ensures optimal signal amplitude, enhancing the performance of the overall system.
  • High Linearity: The VGA exhibits excellent linearity, which is crucial for maintaining signal fidelity across different gain settings and operating conditions.
  • Single Supply Operation: The device is designed for single supply operation, simplifying power supply requirements and enabling easier integration into existing designs.

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number ADRF6510ACPZ-R7 Package / Case 32-VFQFN Exposed Pad, CSP Operating Temperature -40°C to +85°C Supply Voltage Typically 5V

This premium product from Analog Devices Inc. is available in a compact 32-VFQFN exposed pad, CSP package, which is suitable for space-constrained applications without compromising on performance. With an operating temperature range of -40°C to +85°C, the ADRF6510ACPZ-R7 is designed to withstand harsh environments, ensuring reliable operation under varying thermal conditions.

For engineers seeking a robust, high-performance signal conditioning solution, the ADRF6510ACPZ-R7 from Analog Devices Inc. offers the perfect blend of versatility, reliability, and precision.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess