EN
  • EN
  • DE

ADR5040BRTZ-R2

Part No ADR5040BRTZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 2.8μVrms
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 117674-ADR5040BRTZ-R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5040BRTZ-R2 CAD Model

Description

Product Overview: ADR5040BRTZ-R2 from Analog Devices Inc.

The ADR5040BRTZ-R2 is a high precision, low power voltage reference from Analog Devices Inc., renowned for their expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the ADR504x series, which is designed to provide a stable and accurate reference voltage for various applications in the field of data conversion, power management, and instrumentation.

Key Features

  • High Accuracy: The ADR5040BRTZ-R2 offers an impressive initial accuracy of ±0.1%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient of 10 ppm/°C maximum from −40°C to +125°C, this device maintains its accuracy over a wide temperature range, making it suitable for demanding environments.
  • Wide Operating Range: The device operates with a supply voltage from 4 V to 18 V, providing flexibility in various power supply configurations.
  • Low Quiescent Current: The ADR5040 draws a low quiescent current of 450 μA maximum, which is ideal for battery-powered devices and energy-efficient applications.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring consistent performance over the lifetime of the product.
  • Package Options: The ADR5040BRTZ-R2 comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The ADR5040BRTZ-R2 is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Battery-powered equipment
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics
  • Power supply monitoring

Reliability and Support

Analog Devices Inc. is committed to providing high-quality products, and the ADR5040BRTZ-R2 is no exception. It is designed to meet stringent industry standards, ensuring reliability for critical applications. Additionally, Analog Devices offers comprehensive technical support and documentation, making integration and application of the ADR5040BRTZ-R2 as seamless as possible for engineers and designers.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess