EN
  • EN
  • DE

ADR4525BRZ-R7

Part No ADR4525BRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 1.25μVp-p
Voltage - Input 3 V to 15 V
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083370-ADR4525BRZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR4525BRZ-R7 CAD Model

Description

Introducing the ADR4525BRZ-R7 Voltage Reference from Analog Devices Inc.

The ADR4525BRZ-R7 is a high-precision voltage reference component designed by Analog Devices Inc., a leader in the semiconductor industry. This product is known for its exceptional stability and accuracy, making it an ideal choice for precision data converters, portable instrumentation, and industrial applications where precise voltage control is crucial.

Key Features

  • High Accuracy: The ADR4525BRZ-R7 offers an initial accuracy of ±0.02%, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient of 2 ppm/°C (max) over the -40°C to +125°C temperature range, this device maintains its accuracy across a wide range of operating conditions.
  • Long-Term Stability: Exhibiting excellent long-term stability of 150 ppm/1000 hours at 125°C, the ADR4525BRZ-R7 provides reliable performance over time.
  • Low Noise: This voltage reference has an impressively low noise specification of 1.3 μVp-p (0.1 Hz to 10 Hz), minimizing interference in sensitive circuit designs.
  • Wide Supply Range: It operates from a wide supply voltage range of 4.5 V to 18 V, offering flexibility in various system designs.
  • Output Voltage: The device features a fixed output voltage of 2.5 V, which is suitable for a variety of applications.
  • Package: The ADR4525BRZ-R7 comes in a compact SOIC-8 package, making it easy to incorporate into space-constrained designs.

Applications

The high precision and stability of the ADR4525BRZ-R7 make it an excellent choice for:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical and healthcare instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Automotive electronics

With its robust design and reliable performance, the ADR4525BRZ-R7 from Analog Devices Inc. is a top-tier solution for ensuring consistent, accurate voltage reference in your electronic designs. Whether you're working on a sophisticated industrial system or a portable device, this voltage reference will provide the precision you need to achieve optimal performance.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6440 $51.8640
15+ $7.0925 $106.3875
22+ $6.8709 $151.1598
31+ $6.6492 $206.1252
39+ $6.4276 $250.6764
53+ $5.7627 $305.4231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess