EN
  • EN
  • DE

ADR366AUJZ-REEL7

Part No ADR366AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3.3V 5mA 5-Pin TSOT T/R / IC VREF SERIES 3.3V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±0.25%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 9.3μVp-p
Voltage - Input 3.6 V to 15 V
Operating Supply Current 190μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 107596-ADR366AUJZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADR366
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR366AUJZ-REEL7 CAD Model

Description

Product Overview: ADR366AUJZ-REEL7

The ADR366AUJZ-REEL7 is a high-precision, micropower voltage reference from Analog Devices Inc., a leader in high-performance analog technology. This product is designed for space-constrained applications that require a stable and accurate reference voltage. It is particularly well-suited for battery-powered devices, portable medical instruments, and industrial control systems.

Key Features

  • Output Voltage: The ADR366 provides a fixed output voltage of 3.0V, which is ideal for many analog circuits and can be used as a reference for ADCs, DACs, and other sensitive components.
  • High Accuracy: With an initial accuracy of ±0.2%, the device ensures precise voltage regulation for critical applications where voltage stability is paramount.
  • Low Temperature Coefficient: The ADR366AUJZ-REEL7 boasts a low temperature coefficient of 35 ppm/°C (max), ensuring a stable output over a wide temperature range.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it suitable for use with low input voltage supplies while maintaining a stable output.
  • Extended Operating Range: The device is operational over a wide supply range of 3.2V to 5.5V, accommodating varying input conditions and providing design flexibility.
  • Long-Term Stability: Exhibiting excellent long-term stability, the ADR366AUJZ-REEL7 provides consistent performance over the lifetime of the product.
  • Low Quiescent Current: The quiescent current is typically 120 µA, which is beneficial for power-sensitive applications.
  • Package: It is offered in a compact TSOT-23 package and is part of a 7-inch reel, making it suitable for automated manufacturing processes.

Applications

The ADR366AUJZ-REEL7 voltage reference is versatile and can be used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Medical and healthcare devices
  • Automotive electronics
  • Industrial control loops
  • Precision instrumentation

With its precise voltage regulation and low power consumption, the ADR366AUJZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable voltage reference solution that does not compromise on performance or efficiency.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9364 $52.8552
42+ $2.4093 $101.1906
65+ $2.3340 $151.7100
89+ $2.2588 $201.0332
115+ $2.1835 $251.1025
154+ $1.9576 $301.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess