EN
  • EN
  • DE

ADR02ARZ-REEL7

Part No ADR02ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 7 V to 36 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009188-ADR02ARZ-REEL7
Family Name ADR02
Introduction Date May 11, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR02ARZ-REEL7 CAD Model

Description

Product Overview: ADR02ARZ-REEL7

The ADR02ARZ-REEL7 is a precision 5.0 V voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of Analog Devices' ADR02 series, which is renowned for its high accuracy, stability, and low power consumption.

Key Features

  • High Accuracy: The ADR02ARZ-REEL7 offers a tight initial accuracy of ±0.1%, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient of 10 ppm/°C maximum from -40°C to +125°C, the device maintains stable performance across a wide range of operating conditions.
  • Low Noise: This voltage reference boasts an exceptionally low noise performance of 1.0 µV p-p/V, which is critical for high-end instrumentation and data acquisition systems.
  • Long-Term Stability: It exhibits excellent long-term stability, making it reliable for extended periods of use in various applications.
  • Low Dropout Voltage: The ADR02ARZ-REEL7 operates with a low dropout voltage, enhancing its efficiency and making it suitable for battery-operated devices.
  • Wide Operating Range: The device can function over a broad supply voltage range from 7 V to 36 V, providing flexibility in design for multiple scenarios.
  • Output Current Capability: It can source or sink up to 10 mA of output current, accommodating a range of load conditions.

Applications

The ADR02ARZ-REEL7 is versatile and can be used in various high-performance applications, including:

  • Precision data systems
  • High-resolution converters
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Portable instrumentation

Packaging and Quality

This voltage reference comes in a compact SOIC-8 package, making it suitable for space-constrained applications. The ADR02ARZ-REEL7 is provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliability and performance that engineers and designers can trust for their critical projects.

With its combination of precision, stability, and low power consumption, the ADR02ARZ-REEL7 is an excellent choice for systems requiring a high-quality voltage reference solution.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1919 $51.0704
39+ $2.6190 $102.1410
60+ $2.5372 $152.2320
82+ $2.4553 $201.3346
106+ $2.3735 $251.5910
141+ $2.1279 $300.0339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess