EN
  • EN
  • DE

ADP3302AR3

Part No ADP3302AR3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR DUAL LDO REG  /  Linear Voltage Regulator IC Positive Fixed 2 Output 100mA 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 3.3V, 3.3V
Voltage Dropout (Max) 0.2V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 800 µA
Current - Supply (Max) 4 mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADP3302AR3,ANAANAADP3302AR3
Standard Package 1
Win Source Part Number 1171983-ADP3302AR3
Ultra Librarian 3D Model Ultra Librarian ADP3302AR3 CAD Model

Description

Analog Devices Inc. ADP3302AR3: High-Precision Voltage Regulator

The ADP3302AR3 is a robust, high-precision voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of their extensive range of power management solutions, tailored to meet the stringent requirements of a wide array of electronic applications.

With an output voltage range that is highly accurate and stable, the ADP3302AR3 is capable of delivering up to 100 mA of output current while maintaining a low dropout voltage, making it an excellent choice for battery-powered devices where maximizing battery life is crucial. The regulator's low dropout performance is particularly beneficial in applications where the supply voltage is not significantly higher than the output voltage, ensuring efficient operation and reduced power loss.

The ADP3302AR3 features dual outputs, providing the flexibility to power multiple components or subsystems within an electronic device. This dual capability allows designers to simplify their power supply design by using a single integrated component to manage multiple voltage rails. Furthermore, the device offers excellent load and line regulation, ensuring stable operation even with fluctuating input voltages or varying load conditions.

Safety and reliability are key aspects of the ADP3302AR3's design. It includes over-temperature and over-current protection, safeguarding the device and the system it powers from potential damage due to abnormal operating conditions. Additionally, the regulator has a low quiescent current, which contributes to the overall energy efficiency of the system by minimizing the power consumed when the device is in a standby or low-power state.

The ADP3302AR3 is available in a compact surface-mount package, making it well-suited for space-constrained applications. Its small footprint allows for integration into portable devices, such as mobile phones, personal digital assistants (PDAs), and other handheld electronics, without compromising performance.

In summary, the ADP3302AR3 from Analog Devices Inc. is a high-quality voltage regulator that offers precision, efficiency, and reliability, making it an ideal choice for designers looking to enhance the performance and extend the battery life of their portable and low-voltage applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess