EN
  • EN
  • DE

ADP2370ACPZ-1.8-R7

Part No ADP2370ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage, 1.2 MHz/600 kHz, 800 mA | IC REG BUCK 1.8V 800MA 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3.2V
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 1.8V
Output Current 800mA
Switching Frequency 600kHz ~ 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADP2370
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141244-ADP2370ACPZ-1.8-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP2370ACPZ-1.8-R7 CAD Model

Description

The ADP2370ACPZ-1.8-R7 is a high-performance, fixed 1.8V output, synchronous, step-down DC-to-DC regulator from Analog Devices Inc., renowned for their precision engineering in the field of power management solutions. This efficient regulator is designed to meet the rigorous requirements of a wide range of applications, from portable devices to networking equipment, ensuring reliable and stable operation.

Key Features

  • Output Voltage: Fixed at 1.8V, providing a precise voltage for sensitive electronics.
  • High Efficiency: Synchronous operation with integrated power switches enhances efficiency, especially at lower output currents.
  • Input Voltage Range: Versatile 3.2V to 15V, accommodating a variety of power sources.
  • Output Current: Capable of delivering up to 1A, making it suitable for a range of medium-power applications.
  • Package: Compact LFCSP (LFCSP-10) package, ideal for space-constrained applications.
  • Frequency Synchronization: Allows synchronization to an external clock to minimize electromagnetic interference (EMI).
  • Thermal Protection: Over-temperature protection ensures the device operates within safe temperature limits.
  • Low Shutdown Current: Helps in prolonging battery life in portable applications when the device is not active.

Applications

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Industrial and instrumentation systems
  • Medical devices
  • Point of load (POL) power supplies

The ADP2370ACPZ-1.8-R7 is a testament to Analog Devices Inc.'s commitment to providing innovative, high-quality power management solutions. Its combination of efficiency, versatility, and reliability makes it an excellent choice for designers looking to optimize their power systems with a compact, robust, and easy-to-use regulator.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact your local distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess