EN
  • EN
  • DE

ADP1713AUJZ-1.15R71

Part No ADP1713AUJZ-1.15R71
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 300 mA, Low Dropout CMOS Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141184-ADP1713AUJZ-1.15R71
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP1713AUJZ-1.15R71 CAD Model

Description

ADP1713AUJZ-1.15R71 Voltage Regulator by Analog Devices Inc.

The ADP1713AUJZ-1.15R71 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This compact, efficient voltage regulator is ideal for a wide range of applications, including portable devices, where power efficiency and space constraints are critical considerations.

The device offers a fixed output voltage of 1.15V, which is maintained with a high degree of accuracy, ensuring stable operation for sensitive electronic components. With an input voltage range from 2.2V to 5.5V, the ADP1713AUJZ-1.15R71 is versatile and can accommodate a variety of power sources, making it suitable for diverse applications.

One of the key features of this voltage regulator is its low dropout voltage, which allows it to continue delivering a regulated output even when the supply voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-powered applications, as it enables the device to maximize the usage of the available battery life.

The ADP1713AUJZ-1.15R71 is capable of delivering up to 300mA of output current, making it suitable for powering small to medium-sized loads. Additionally, the device incorporates several protective features to ensure reliable operation. These include over-current protection, thermal overload protection, and reverse-battery protection, which safeguard the device and the downstream components from potential damage due to abnormal operating conditions.

This voltage regulator comes in a compact TSOT-5 package, which is highly advantageous for space-constrained applications. The small footprint of the package allows for a minimal impact on the overall design size, making it an excellent choice for portable electronics, such as handheld medical devices, personal media players, and wireless peripherals.

In summary, the ADP1713AUJZ-1.15R71 from Analog Devices Inc. is a robust, reliable, and efficient solution for applications requiring a fixed 1.15V output with minimal power loss. Its low dropout performance, combined with a comprehensive suite of protection features, makes it a highly dependable component for modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess