EN
  • EN
  • DE

ADP1043A

Part No ADP1043A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Digital Controller for Isolated Power Supply Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141108-ADP1043A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1043A CAD Model

Description

The ADP1043A from Analog Devices Inc. is a sophisticated, feature-rich digital Power Factor Correction (PFC) controller designed for high-performance AC to DC power supply systems. This advanced controller integrates a variety of functions to optimize power conversion efficiency, enhance system reliability, and provide extensive programmability, making it an ideal solution for server, telecom, and industrial power supply applications.

Key Features

  • Advanced Digital Control: The ADP1043A utilizes a digital control loop for precise PFC regulation, ensuring stable operation under varying load conditions and improving power quality.
  • Programmable Switching Frequency: To accommodate different design requirements, the ADP1043A allows for a programmable switching frequency, which can be optimized for efficiency or to minimize electromagnetic interference (EMI).
  • Integrated Power Metering: With onboard power metering capabilities, the ADP1043A provides real-time monitoring of power consumption, which is essential for energy management and system diagnostics.
  • Multiple Operating Modes: This controller supports various operating modes, including continuous conduction mode (CCM), discontinuous conduction mode (DCM), and critical conduction mode (CrCM), offering flexibility to designers for different application requirements.
  • Configurable via Graphical User Interface (GUI): The ADP1043A can be easily configured and monitored through a user-friendly GUI, simplifying the design process and enabling rapid prototyping and testing.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage, overcurrent, and overtemperature protection, which enhance system safety and longevity.

Applications

The ADP1043A is suited for a range of applications that require efficient power factor correction. Its versatility makes it an excellent choice for:

  • AC-DC power supplies
  • Server and telecom power systems
  • Industrial power units
  • Renewable energy inverters

With its digital architecture, the ADP1043A allows for precise control and real-time system monitoring, which is critical in today's energy-conscious and performance-demanding environments. By leveraging the capabilities of the ADP1043A, designers can achieve a balance between efficiency, power density, and system robustness, making it a cornerstone in the development of advanced power supply solutions.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6069 $50.6759
27+ $3.7800 $102.0600
41+ $3.6619 $150.1379
57+ $3.5438 $201.9966
73+ $3.4257 $250.0761
98+ $3.0713 $300.9874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,499 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess