EN
  • EN
  • DE

ADN4670BCPZ-REEL7

Part No ADN4670BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 2:10 1.1GHZ 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Buffer/Driver, Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVDS
Output LVDS
Maximum Input Frequency 1.1GHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 104811-ADN4670BCPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN4670BCPZ-REEL7 CAD Model

Description

The ADN4670BCPZ-REEL7 is a robust digital isolator manufactured by Analog Devices Inc., renowned for its high-performance signal processing solutions. This product is a part of the company's extensive portfolio of isolation components, designed to provide reliable data communication with galvanic isolation. The ADN4670BCPZ-REEL7 is an essential component for applications where signal integrity and isolation from high voltages are critical.

Key Features:

  • High-Speed Operation: The ADN4670BCPZ-REEL7 supports data rates up to 600 Mbps, making it suitable for fast digital communication.
  • Robust Isolation: With an isolation voltage rating of 3.75 kVrms, this digital isolator ensures safety and signal integrity by effectively separating the input and output sides.
  • Low Power Consumption: The device is designed for energy efficiency, which is crucial for power-sensitive applications.
  • Integrated Noise Filter: It includes an on-chip noise filter to provide clean data transmission, reducing the risk of error due to electrical noise.
  • Package and Temperature Range: The ADN4670BCPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) and operates within an industrial temperature range of -40°C to +105°C.

Applications:

The ADN4670BCPZ-REEL7 is ideal for various applications across multiple industries, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Automotive systems, especially in electric and hybrid vehicles
  • Telecommunication infrastructure
  • High-speed data acquisition and processing systems

Product Availability:

The product is available in a tape and reel format (REEL7), which facilitates automated manufacturing processes, ensuring efficient handling and mounting during the production of electronic assemblies.

With its high-speed data transfer capabilities, robust isolation features, and low power consumption, the ADN4670BCPZ-REEL7 from Analog Devices Inc. is a reliable and efficient solution for meeting the stringent requirements of modern electronic systems. Its compact size and wide operating temperature range make it versatile for use in a broad spectrum of applications where performance and safety cannot be compromised.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
Lowest to $10.8258
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3437 $65.4059
16+ $7.6667 $122.6672
24+ $7.4271 $178.2504
33+ $7.1876 $237.1908
42+ $6.9479 $291.8118
56+ $6.2291 $348.8296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess