EN
  • EN
  • DE

ADM809-5SAKS-REEL7

Part No ADM809-5SAKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 2.93V SC-70-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1014798-ADM809-5SAKS-REEL7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM809-5SAKS-REEL7 CAD Model

Description

The ADM809-5SAKS-REEL7 is a highly reliable voltage monitoring device from the reputable manufacturer Analog Devices Inc. Designed to safeguard microprocessors and digital systems, it provides a precise monitoring solution for power supplies, ensuring systems operate within safe voltage levels.

Key Features:

  • Reset Output: This device generates a reset signal whenever the VCC supply voltage declines below the 4.63V (typical) threshold, ensuring the system has adequate time to initiate a proper shutdown sequence and prevent data corruption.
  • Low Power Consumption: With its low power consumption design, the ADM809-5SAKS-REEL7 is ideal for power-sensitive applications, contributing to overall system efficiency.
  • High Accuracy: It offers high voltage threshold accuracy, which is crucial for systems that require precise voltage monitoring to prevent unexpected failures or data loss.
  • Versatile Supply Voltage Range: This device operates over a broad supply voltage range, accommodating various applications and ensuring compatibility with different system designs.
  • Automatic Reset Generation: Upon detecting an undervoltage condition, the ADM809-5SAKS-REEL7 automatically generates a reset signal for a minimum of 140ms after VCC has risen above the reset threshold, allowing the system to recover safely.

Applications:

The ADM809-5SAKS-REEL7 is versatile and can be used in a wide array of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers

Package and Availability:

Offered in a convenient surface-mount package, the ADM809-5SAKS-REEL7 comes in a tape and reel format, which is suitable for automated assembly processes, enhancing manufacturing efficiency. Analog Devices Inc. ensures availability and support for this product, providing technical documentation and application assistance.

With its robust feature set and Analog Devices Inc.'s commitment to quality, the ADM809-5SAKS-REEL7 is a dependable choice for system designers looking to incorporate reliable voltage monitoring into their products.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6929 $51.2361
22+ $4.6711 $102.7642
34+ $4.5251 $153.8534
46+ $4.3792 $201.4432
60+ $4.2332 $253.9920
80+ $3.7953 $303.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess