EN
  • EN
  • DE

ADM6316DZ26ARJ-RL7

Part No ADM6316DZ26ARJ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1.12s Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM6316
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910504-ADM6316DZ26ARJ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM6316DZ26ARJ-RL7 CAD Model

Description

Analog Devices Inc. ADM6316DZ26ARJ-RL7

The ADM6316DZ26ARJ-RL7 is a high-quality supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient component is engineered to monitor power supply voltages and ensure the stability and reliability of electronic systems. It is particularly suitable for portable and space-constrained applications where precise voltage monitoring is crucial.

The ADM6316DZ26ARJ-RL7 features a fixed reset threshold voltage of 2.6V, which makes it ideal for monitoring 2.5V power supplies, with a tight accuracy of ±1.5%, ensuring that the system is protected from unwanted power variations. The device provides a robust watchdog timer, which serves as an independent system monitor, preventing system failures due to software lockups or other malfunctions.

This supervisory circuit comes in a compact SOT-23 package, allowing for easy integration into various circuit designs without taking up significant board space. Its low power consumption is particularly beneficial for battery-operated devices, helping to extend battery life and reduce overall power usage.

Key features of the ADM6316DZ26ARJ-RL7 include:

  • Fixed reset threshold voltage: 2.6V
  • High accuracy: ±1.5%
  • Manual reset input
  • Watchdog timer for system reliability
  • Low power consumption
  • Compact SOT-23 package
  • Operating temperature range: -40°C to +85°C

The device is also characterized by its versatility, supporting a wide operating temperature range from -40°C to +85°C, which ensures reliable operation under varying environmental conditions. Additionally, the manual reset input provides a means for an external signal to initiate a system reset, offering an extra layer of control to system designers.

The ADM6316DZ26ARJ-RL7 is a testament to Analog Devices Inc.'s commitment to producing high-performance, reliable components. With its precise voltage monitoring and system reset capabilities, it is an essential component for maintaining the integrity of electronic systems ranging from consumer electronics to industrial controls.

For designers and engineers looking for a dependable supervisory circuit that combines performance with practicality, the ADM6316DZ26ARJ-RL7 from Analog Devices Inc. is an excellent choice that promises to deliver both quality and value.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1316 $50.1056
39+ $2.5696 $100.2144
61+ $2.4893 $151.8473
84+ $2.4090 $202.3560
108+ $2.3287 $251.4996
144+ $2.0878 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,996 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess