EN
  • EN
  • DE

ADM1815-10ART-RL7

Part No ADM1815-10ART-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MONITOR RESET 2.88V SOT23 TR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.88V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 114562-ADM1815-10ART-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1815-10ART-RL7 CAD Model

Description

Product Overview: ADM1815-10ART-RL7 from Analog Devices Inc.

The ADM1815-10ART-RL7 is a robust and precise supervisory circuit designed by Analog Devices Inc., a leader in high-performance semiconductors. This compact component is engineered to monitor power supply voltages, ensuring that electronic devices operate within their specified voltage ranges, which is crucial for maintaining system reliability and performance.

ADM1815-10ART-RL7 Image

Key Features:

  • Voltage Monitoring: The ADM1815-10ART-RL7 actively monitors the voltage levels, with a precision threshold of 10V, providing real-time protective measures for sensitive electronic components.
  • Reset Output: This device offers an assertive reset output feature that remains operational until the monitored voltage rises above the threshold, ensuring systems reset correctly during power-up, power-down, and brown-out conditions.
  • Low Power Consumption: Its design emphasizes energy efficiency, consuming a low quiescent current, which is ideal for portable and battery-operated applications.
  • High Accuracy: The supervisory circuit provides high accuracy in voltage monitoring, which is essential for maintaining the integrity of electronic systems.
  • Compact Package: Available in a small SOT-23 package, the ADM1815-10ART-RL7 is suitable for space-constrained applications without compromising functionality.

Applications:

The ADM1815-10ART-RL7 is versatile and can be utilized in a wide array of applications, including:

  • Microprocessor & Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Computers and Servers
  • Data Storage Systems
  • Communications Infrastructure

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM1815-10ART-RL7 is no exception. This product is built to meet stringent industry standards, ensuring long-term stability and performance in a multitude of environments and applications.

In summary, the ADM1815-10ART-RL7 supervisory circuit is an exemplary solution for voltage monitoring and system reset management. Its precision, low power consumption, and compact form factor make it an invaluable component for safeguarding electronic systems.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1206 $61.6330
130+ $0.9195 $119.5350
195+ $0.8907 $173.6865
270+ $0.8621 $232.7670
350+ $0.8334 $291.6900
465+ $0.7471 $347.4015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess