EN
  • EN
  • DE

ADGS1208BCPZ

Part No ADGS1208BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 200OHM 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001180-ADGS1208BCPZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers
Package Tray
Package / Case 24-WFQFN Exposed Pad, CSP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADGS1208
Product Status Active
Crosstalk -85dB @ 1MHz
Ultra Librarian 3D Model Ultra Librarian ADGS1208BCPZ CAD Model

Description

Introducing the ADGS1208BCPZ from Analog Devices Inc.

The ADGS1208BCPZ is a high-performance, multiplexed analog switch from Analog Devices Inc., designed to cater to a variety of applications that demand high precision and reliability. This innovative product is a testament to Analog Devices' commitment to providing advanced solutions for complex signal routing requirements.

Key Features

  • Multiple Channel Configurations: The device boasts an 8:1 differential configuration, which enables users to select between eight pairs of differential inputs.
  • Low On-Resistance: The switch features a low on-resistance (RON) that typically stands at 4.5 ohms, ensuring minimal signal attenuation and distortion.
  • Low Charge Injection: With low charge injection of typically 0.2 pC, the ADGS1208BCPZ minimizes errors in sample-and-hold applications and precision measurement systems.
  • Single Supply Operation: It operates on a single 5 V to 16.5 V power supply or a dual ±5 V to ±16.5 V power supply, offering flexibility in system design.
  • Power-Off Protection: Inputs and outputs of the ADGS1208BCPZ are protected against overvoltages up to ±16.5 V during power-off conditions, enhancing the robustness of the application.
  • Serial Peripheral Interface (SPI): The device uses a 4-wire SPI that includes a daisy-chain capability, making it easy to interface with microcontrollers and digital systems.

Applications

  • Data acquisition systems
  • Instrumentation
  • Battery-powered systems
  • Audio and video routing
  • Industrial automation
  • Medical equipment

The ADGS1208BCPZ is housed in a compact 32-lead LFCSP package, which is ideal for space-constrained applications. Its exceptional performance characteristics make it an excellent choice for designers looking to create systems with high signal integrity and operational flexibility. With the ADGS1208BCPZ, Analog Devices Inc. offers a solution that is both highly functional and reliable, ensuring that your systems can handle the most demanding signal routing tasks with ease.

For detailed specifications and application support, visit Analog Devices Inc.'s official website or contact their customer support team. The ADGS1208BCPZ is not just a component; it's a pivotal building block for high-precision electronic systems.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6217 $55.2434
5+ $22.6639 $113.3195
7+ $21.9557 $153.6899
10+ $21.2474 $212.4740
13+ $20.5392 $267.0096
17+ $18.4145 $313.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess