EN
  • EN
  • DE

ADG787BCBZ-REEL

Part No ADG787BCBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 2X1 10WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 3 Ohm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 19ns, 5ns
-3db Bandwidth 145MHz
Charge Injection 14pC
Channel Capacitance(CS off, CD off) 16pF
Max Leakage Current (IS off) 50pA (Typ)
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 10-WLCSP (2.0x1.5)
Win Source Part Number 143260-ADG787BCBZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG787BCBZ-REEL CAD Model

Description

Product Overview: ADG787BCBZ-REEL from Analog Devices Inc.

The ADG787BCBZ-REEL is a high-performance, low-voltage, dual 2:1 multiplexer/demultiplexer manufactured by Analog Devices Inc. This compact component comes in a surface-mount package and is provided on a reel, making it suitable for automated assembly processes and mass production. The device is designed for use in applications requiring efficient routing of digital or analog signals, including data acquisition systems, communication systems, and audio/video signal processing.

Key Features

  • Low Voltage Operations: The ADG787 operates from a single 1.8 V to 5.5 V power supply, making it ideal for portable and battery-operated devices.
  • Low On-Resistance: The on-resistance profile is very low, typically around 4 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • High Bandwidth: With a bandwidth greater than 200 MHz, the ADG787 can handle high-speed signals without significant distortion.
  • Low Power Consumption: The device features ultra-low power dissipation, which extends battery life in portable applications.
  • Bidirectional Signal Flow: The multiplexer/demultiplexer allows bidirectional data flow, adding to its versatility in various signal routing applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against damage from static electricity.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Signal Routing
  • Relay Replacement
  • Portable and Battery-Powered Devices

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the ADG787BCBZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability.

Conclusion

The ADG787BCBZ-REEL from Analog Devices Inc. is a versatile and reliable component for any design requiring efficient signal routing with minimal power consumption. Its low-voltage operation, high-speed capabilities, and robust protection features make it an excellent choice for designers looking to enhance the performance of their digital or analog systems.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4259 $53.1108
28+ $3.6316 $101.6848
43+ $3.5181 $151.2783
59+ $3.4046 $200.8714
76+ $3.2911 $250.1236
102+ $2.9506 $300.9612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,322 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess