EN
  • EN
  • DE

ADG774BRQZ-REEL7

Part No ADG774BRQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 2.2 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 3 V to 5 V
Max Switch Time (Ton,Toff) 15ns, 8ns
-3db Bandwidth 240MHz
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 10pF, 20pF
Max Leakage Current (IS off) 500pA
Crosstalk -75dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-QSOP
Win Source Part Number 109894-ADG774BRQZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG774
Introduction Date November 10, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG774BRQZ-REEL7 CAD Model

Description

Product Overview: ADG774BRQZ-REEL7

The ADG774BRQZ-REEL7 is a high-performance CMOS analog multiplexer from Analog Devices Inc., renowned for their precision and innovation in the semiconductor industry. This component is part of the ADG774 series and is designed to facilitate the routing of analog or digital signals in a variety of electronic applications.

Key Features

  • Low On-Resistance: The ADG774BRQZ-REEL7 boasts a low on-resistance (Ron) typically around 4 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk and Off Isolation: With its advanced design, this multiplexer provides excellent crosstalk and off isolation, reducing the likelihood of signal interference between channels.
  • Single 1.8V to 5.5V Supply: The device can operate from a single supply voltage ranging from 1.8V to 5.5V, making it versatile for various power environments and compatible with low-voltage systems.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • 4:1 Mux Configuration: The ADG774BRQZ-REEL7 is configured as a 4:1 multiplexer, offering the ability to select one of four inputs to pass to the output, enhancing design flexibility.
  • Lead-Free and RoHS Compliant: This product is available in a lead-free package and is compliant with RoHS standards, meeting environmental and safety regulations.

Applications

The ADG774BRQZ-REEL7 is suitable for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video routing
  • Relay replacement
  • Medical and healthcare systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADG774BRQZ-REEL7 is rigorously tested to ensure performance specifications are met. Additionally, being provided in reel packaging (REEL7), it is ideal for automated manufacturing processes, ensuring consistent and reliable supply for mass production requirements.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the ADG774BRQZ-REEL7 datasheet available on the Analog Devices Inc. website or from authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6717 $51.0453
22+ $4.6537 $102.3814
34+ $4.5083 $153.2822
46+ $4.3628 $200.6888
60+ $4.2174 $253.0440
80+ $3.7811 $302.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess