EN
  • EN
  • DE

ADG706BRUZ-REEL7

Part No ADG706BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
Max Switch Time (Ton,Toff) 32ns, 16ns (Typ)
-3db Bandwidth 25MHz
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 13pF, 180pF
Max Leakage Current (IS off) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 008870-ADG706BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG706BRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG706BRUZ-REEL7

The ADG706BRUZ-REEL7 is a high-performance, low-voltage 16-channel multiplexer from Analog Devices Inc., a leading global semiconductor company renowned for its state-of-the-art analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This multiplexer is a pivotal component in systems that require multiple input signals to be channeled through a single output, making it ideal for data acquisition systems, communication systems, and relay replacement applications.

Designed with CMOS (Complementary Metal-Oxide Semiconductor) technology, the ADG706BRUZ-REEL7 offers an impressive array of features that make it a versatile choice for designers. It operates with a single supply voltage ranging from 1.8V to 5.5V, which allows for use in portable and battery-powered applications where power efficiency is crucial. Additionally, it boasts a low power consumption, further enhancing its suitability for energy-sensitive designs.

The multiplexer comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is favored for its compact footprint and low profile, making it a perfect fit for space-constrained applications. The "REEL7" suffix indicates that this component is provided in a tape and reel packaging, which facilitates automated pick-and-place assembly processes, thus streamlining production for high-volume manufacturing.

Key specifications of the ADG706BRUZ-REEL7 include:

  • 16 single-ended channels
  • Low on-resistance (< 4 Ω typical)
  • Low crosstalk and off-isolation
  • Single 1.8V to 5.5V supply
  • Fast switching times (tON < 250 ns, tOFF < 145 ns)
  • Low power dissipation (< 0.01 µW)
  • TSSOP-28 package

The ADG706BRUZ-REEL7 also features a robust ESD (Electrostatic Discharge) protection, ensuring device integrity during handling and operation. The multiplexer's high bandwidth and low on-resistance are beneficial for audio and video signal routing, contributing to high signal integrity.

Overall, the ADG706BRUZ-REEL7 from Analog Devices Inc. is a compelling choice for engineers looking for a reliable, high-performance multiplexer that can efficiently manage multiple signal paths while maintaining signal fidelity and minimizing power consumption.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9146 $59.5730
11+ $9.7761 $107.5371
16+ $9.4706 $151.5296
22+ $9.1651 $201.6322
29+ $8.8596 $256.9284
38+ $7.9431 $301.8378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess