EN
  • EN
  • DE

ADG604YRUZ-REEL7

Part No ADG604YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1 pC Charge Injection, 100 pA Leakage CMOS ±5 V/5 V/3 V 4-Channel Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 115 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 105ns, 45ns
-3db Bandwidth 280MHz
Charge Injection -1pC
Channel Capacitance (CS(off), CD(off)) 5pF, 17pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -70dB @ 10MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1140344-ADG604YRUZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADG604
Introduction Date March 14, 2002
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG604YRUZ-REEL7 CAD Model

Description

Product Overview: ADG604YRUZ-REEL7

The ADG604YRUZ-REEL7 is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This device is part of the robust ADG604 series, offering exceptional signal accuracy and operational efficiency, making it an ideal solution for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features:

  • Low On Resistance: The ADG604YRUZ-REEL7 features a low on resistance (Ron) of typically 4 ohms, which minimizes signal attenuation and ensures excellent linearity and low insertion loss.
  • Single 1.8 V to 5.5 V Supply: This device operates from a single supply voltage range of 1.8 V to 5.5 V, providing design flexibility and compatibility with a variety of logic families.
  • Low Power Consumption: With its CMOS construction, the multiplexer offers low power dissipation, which is critical for battery-powered and portable devices.
  • Fast Switching Times: The ADG604YRUZ-REEL7 boasts fast switching times (tON and tOFF) in the nanosecond range, which is essential for high-speed data acquisition and signal processing applications.
  • Break-Before-Make Switching: This feature ensures that input signals are protected from momentary shorting during channel transitions, enhancing the reliability of the multiplexer.

Applications:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Medical Equipment

Package and Quality:

The ADG604YRUZ-REEL7 comes in a compact TSSOP-16 package and is available in a tape and reel format, denoted by the "REEL7" suffix, which facilitates efficient handling and manufacturing processes. Analog Devices Inc. ensures that this product meets stringent quality and reliability standards, providing designers with confidence in its performance and longevity.

With its combination of flexibility, efficiency, and precision, the ADG604YRUZ-REEL7 analog multiplexer stands out as an excellent choice for designers looking to enhance their system's performance with a reliable and versatile switching solution.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9758 $54.7338
25+ $4.0827 $102.0675
38+ $3.9552 $150.2976
53+ $3.8276 $202.8628
68+ $3.7000 $251.6000
91+ $3.3172 $301.8652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess