EN
  • EN
  • DE

ADG5209FBRUZ-RL7

Part No ADG5209FBRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault Protection, −0.4 pC QINJ,8:1/Dual 4:1 Multiplexers | IC MULTIPLEXER 1X4:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 160Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 140ns, 185ns
-3db Bandwidth 130MHz
Charge Injection 0.4pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 17pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG5209
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140302-ADG5209FBRUZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG5209FBRUZ-RL7 CAD Model

Description

The ADG5209FBRUZ-RL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This particular model is part of the robust ADG5209 series, which offers exceptional signal integrity and reliability for a variety of complex and demanding applications.

Key Features

  • High Voltage Tolerance: The device is capable of operating with dual ±15 V or single +12 V to +30 V power supplies, making it versatile for a range of high voltage applications.
  • 4:1 Multiplexer: It features a 4-channel differential 4:1 multiplexer, which allows four differential inputs to be connected to a common differential output. This can also be configured as an 8:1 single-ended multiplexer.
  • Low On Resistance: The ADG5209FBRUZ-RL7 boasts a low on resistance (typically 35 Ω), ensuring minimal signal attenuation and distortion.
  • Enhanced ESD Protection: With an increased ESD protection of up to ±8 kV (Human Body Model), the device offers improved robustness for industrial environments.
  • Latch-Up Proof: The device is designed to be latch-up proof, which prevents the device from entering a high current, low impedance state, ensuring stable operation.

Applications

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Instrumentation
  • Process Control
  • Avionics

The ADG5209FBRUZ-RL7 is provided in a TSSOP (Thin Shrink Small Outline Package) form factor, offering a compact solution that is suitable for space-constrained applications. The "RL7" suffix indicates that the product is offered in a reel, which is typically used for automated manufacturing processes, ensuring a streamlined production flow.

With its robust design and flexible operating parameters, the ADG5209FBRUZ-RL7 by Analog Devices Inc. is an excellent choice for designers looking for a reliable multiplexer that can handle high voltage signals with precision and ease.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,316 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess