EN
  • EN
  • DE

ADG513BRZ-REEL7

Part No ADG513BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 30 Ohm (Typ)
Single Supply Voltage (V+) 3 V to 5.5 V
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
Max Switch Time (Ton,Toff) 200ns, 120ns (Typ)
Charge Injection 11pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1014319-ADG513BRZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG513BRZ-REEL7 CAD Model

Description

ADG513BRZ-REEL7: High-Performance Analog Multiplexer from Analog Devices Inc.

The ADG513BRZ-REEL7 is a precision monolithic analog multiplexer from Analog Devices Inc., which is a leading figure in the field of high-performance integrated circuits. This product comes in a surface-mount SOIC package and is part of a tape and reel packaging option, denoted by the suffix "-REEL7", making it suitable for automated assembly processes used in high-volume production environments.

Featuring a quad channel configuration, the ADG513BRZ-REEL7 offers four single-pole/single-throw (SPST) switches, which makes it an excellent choice for various applications that require multiple routing options for analog signals. The device operates on a single or dual power supply, ranging from ±5V to ±15V or a single supply of 10V to 30V, providing flexibility for different system requirements.

One of the key advantages of the ADG513BRZ-REEL7 is its low power consumption, which is critical for power-sensitive applications. The device also boasts low charge injection, low power dissipation, and a low leakage current, ensuring high signal integrity and reducing the impact on the overall power budget of the system. Additionally, the multiplexer exhibits high switching speeds, which is beneficial for systems that require fast signal routing changes.

The ADG513BRZ-REEL7 is designed with on-resistance profile that is very flat over the full analog input range, which ensures excellent linearity and low distortion. This is particularly important for precision analog applications, such as data acquisition systems, test equipment, and battery-powered devices, where maintaining signal fidelity is paramount.

Reliability is another hallmark of this product, as it features a robust latch-up proof design, and it is fabricated on Analog Devices Inc.'s proprietary iCMOS® process technology, which enhances performance and longevity. With an extended temperature range, the device is suitable for industrial applications that may be subject to harsh environmental conditions.

In summary, the ADG513BRZ-REEL7 from Analog Devices Inc. is a high-quality, versatile analog multiplexer that offers designers a combination of performance, reliability, and efficiency, making it a top choice for a wide array of applications in the electronics industry.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5915 $73.7745
5+ $20.1777 $100.8885
8+ $19.5471 $156.3768
11+ $18.9166 $208.0826
14+ $18.2860 $256.0040
19+ $16.3944 $311.4936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess