EN
  • EN
  • DE

ADG512TQ

Part No ADG512TQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Precision 5 V/3 V Quad SPST Switches | IC SWITCH QUAD SPST 16CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 30Ohm
Supply Voltage , Single (V+) 3V ~ 5.5V
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 200ns, 120ns
Charge Injection 11pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Family Part Number ADG512
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140293-ADG512TQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG512TQ CAD Model

Description

Analog Devices Inc. ADG512TQ: Precision CMOS Analog Switches

The ADG512TQ from Analog Devices Inc. is a member of a series of monolithic CMOS ICs, offering superior performance and reliability for a wide range of analog switching applications. This precision analog switch is designed to provide high accuracy and low power operation in a compact package, making it an excellent choice for systems where space and power efficiency are critical.

Key Features:

  • Low Power Consumption: The ADG512TQ is optimized for low power consumption, which is ideal for battery-powered portable devices and extends the life of the product.
  • Wide Dual-Supply Range: Operating with a ±4.5 V to ±18 V dual supply, the device offers flexibility in accommodating various supply levels, making it suitable for diverse applications.
  • Single-Supply Operation: It can also operate from a single 9 V to 36 V supply, providing versatility in design options.
  • Low On-Resistance: The switch features a low on-resistance (RON), ensuring minimal signal distortion and making it appropriate for precision applications.
  • Low Charge Injection: The low charge injection characteristic of the ADG512TQ minimizes switching transients, which is crucial for maintaining signal integrity.
  • High Off Isolation: With high off isolation, the switch effectively prevents signal leakage between channels when in the off state.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, protecting the device and the system.

Applications:

The ADG512TQ is suitable for various high-performance applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Sample-and-Hold Circuits
  • Industrial Control Systems

With its robust design and precise performance, the ADG512TQ from Analog Devices Inc. stands out as a reliable choice for designers looking to integrate a high-quality analog switch into their systems. The device's versatility and efficiency make it an essential component for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8149 $67.2596
9+ $13.7969 $124.1721
13+ $13.3657 $173.7541
18+ $12.9345 $232.8210
24+ $12.5035 $300.0840
31+ $11.2100 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess