EN
  • EN
  • DE

ADG408BRUZ-REEL7

Part No ADG408BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin TSSOP T/R / IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Max)
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 11pF, 40pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008823-ADG408BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG408
Introduction Date October 04, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG408BRUZ-REEL7 CAD Model

Description

Product Overview: ADG408BRUZ-REEL7

The ADG408BRUZ-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., renowned for their precision in the field of semiconductor manufacturing. This device is part of the ADG408 series, which are monolithic CMOS analog multiplexers comprising eight single channels.

Key Features

  • Channel Configuration: The ADG408BRUZ-REEL7 features an 8:1 single-ended channel configuration. This allows for eight different analog inputs to be selected and connected to a single output, providing versatility in signal routing within a circuit.
  • Low On Resistance: With a typical on resistance of just 35 ohms, this multiplexer ensures minimal signal attenuation when an analog signal is passed through, maintaining signal integrity and reducing power loss.
  • Single/Dual Supply Operation: It is capable of operating from a single supply of +5 V to +15 V or a dual supply of ±5 V to ±15 V, making it adaptable to a variety of power environments and system designs.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Enhanced Durability: The ADG408BRUZ-REEL7 boasts a latch-up proof construction, which provides resilience against overvoltage conditions, thus enhancing the durability and reliability of the device.
  • Improved Off Isolation: With excellent off isolation performance, this multiplexer minimizes crosstalk between channels when they are not selected, preserving the fidelity of the signals.
  • Break-Before-Make Switching: The device ensures that one channel is disconnected before another is connected, preventing momentary shorting when switching between channels.

Applications

The ADG408BRUZ-REEL7 is suitable for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Relay replacement

Packaging and Quality

This particular model comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The "REEL7" designation indicates that this product is provided in a tape and reel packaging, which is suitable for automated assembly processes. As with all Analog Devices products, the ADG408BRUZ-REEL7 is manufactured to high-quality standards, ensuring reliable performance in critical applications.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2154 $50.5848
29+ $3.4588 $100.3052
45+ $3.3507 $150.7815
62+ $3.2426 $201.0412
80+ $3.1346 $250.7680
107+ $2.8103 $300.7021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,440 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess