EN
  • EN
  • DE

ADG3231BRJZ-REEL7

Part No ADG3231BRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 1CH 1.65-3.6V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 1.65V to 3.6V
Output Type Non-Inverted
Data Rate 10Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Short Circuit Protection
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 008810-ADG3231BRJZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3231BRJZ-REEL7 CAD Model

Description

Product Overview: ADG3231BRJZ-REEL7 by Analog Devices Inc.

The ADG3231BRJZ-REEL7 is a high-performance, low-voltage single-channel logic level translator manufactured by Analog Devices Inc. This innovative component is designed to address the needs for voltage level translation in multi-voltage systems, enabling seamless communication between devices operating at different voltage levels. It is particularly suitable for applications where space is at a premium, thanks to its compact SOT-23 package.

Key Features

  • Voltage Level Translation: Capable of translating bidirectional voltage levels between 1.2V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCY side, making it versatile for interfacing between low-voltage and higher-voltage components.
  • Low Power Consumption: With its low power requirements, the ADG3231BRJZ-REEL7 is ideal for power-sensitive applications, ensuring efficient operation without compromising performance.
  • High-Speed Operation: Designed to support high-speed signal transmission, this level translator is an excellent choice for high-performance systems that require rapid data exchange.
  • Compact Form Factor: Housed in a small SOT-23 package, it occupies minimal space on a PCB, allowing for high-density board designs.
  • Flow-Through Pinout: The device's flow-through pinout simplifies PCB layout by making it easier to route traces between devices with different voltage domains.

Applications

  • Mobile Devices
  • Portable Electronics
  • Data Communication Systems
  • Consumer Electronics
  • Embedded Systems

The ADG3231BRJZ-REEL7 is supplied in a convenient tape and reel format (REEL7), facilitating automated manufacturing processes and ensuring a reliable supply for mass production requirements. Analog Devices Inc. is known for its commitment to quality and reliability, and this logic level translator is no exception, providing robust performance for a wide range of electronic applications.

Whether you are designing a new system that requires voltage level translation or upgrading an existing design, the ADG3231BRJZ-REEL7 offers a practical and efficient solution for maintaining signal integrity across different voltage domains.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess