EN
  • EN
  • DE

ADG2128WBCPZ-REEL7

Part No ADG2128WBCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT 8X12 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switch IC 1 Channel
Manufacturer Analog Devices Inc.
Series Automotive, ADI0012
Package Reel - TR
Family Name ADG2128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG2128WBCPZ-REEL7CT, ADG2128WBCPZ-REEL7-ND, ADG2128WBCPZ-REEL7DKR, ADG2128WBCPZ-REEL7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851654-ADG2128WBCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG2128WBCPZ-REEL7 CAD Model

Description

Product Overview: ADG2128WBCPZ-REEL7 from Analog Devices Inc.

The ADG2128WBCPZ-REEL7 is a robust and versatile crosspoint switch developed by the reputable Analog Devices Inc., known for their excellence in semiconductor manufacturing. This component is designed to facilitate the routing of signals in complex electronic systems, making it an essential part of many modern applications, including communication systems, data routing, and signal processing tasks.

Key Features

  • Crosspoint Array: The device features an 8x12 array of switches that allows for the connection of any of the eight Y inputs to any of the twelve X outputs, providing a high degree of flexibility in signal routing.
  • Low On Resistance: With a low on resistance (RON) typically around 10 ohms, the switch ensures minimal signal attenuation, maintaining signal integrity across connections.
  • High Voltage Range: The ADG2128 operates with a dual supply voltage range of ±2.5 V to ±5.5 V or a single supply voltage range of 3.3 V to 16.5 V, accommodating a wide array of use cases.
  • Nonvolatile Memory: The switch settings can be stored in nonvolatile memory, allowing the device to recall previous configurations after power cycling.
  • Package: It is available in a compact 7x7 mm, 48-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.
  • Power Consumption: The ADG2128 boasts low power consumption, which is critical for battery-powered and energy-sensitive designs.

Applications

The ADG2128WBCPZ-REEL7 is a highly adaptable switch that can be utilized in a variety of applications. It is ideal for signal routing in audio and video switching, automated test equipment, data acquisition systems, and telecommunication networks. Its reliability and performance also make it suitable for industrial control systems where precise signal management is required.

Quality and Reliability

Analog Devices Inc. ensures that the ADG2128WBCPZ-REEL7 meets the highest quality and reliability standards. The device is available in a reel package, making it suitable for automated assembly processes and volume production. With Analog Devices' reputation for high-quality components, users can expect consistent performance and durability from this crosspoint switch.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess