EN
  • EN
  • DE

ADG1613BRUZ-REEL

Part No ADG1613BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 1.1Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Max) 1.1Ohm
Channel-to-Channel Matching (ΔRon) 30mOhm
Voltage - Supply, Single (V+) 3.3V ~ 16V
Voltage - Supply, Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Max) 156ns, 87ns
-3db Bandwidth 38MHz
Charge Injection 170pC
Channel Capacitance (CS(off), CD(off)) 60pF, 60pF
Current - Leakage (IS(off)) (Max) 300pA
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG1613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG1613BRUZ-REELDKR,ADG1613BRUZ-REELCT,ADG1613BRUZ-REELTR,ADG1613BRUZ-REEL-ND
Standard Package 2,500
Win Source Part Number 1230832-ADG1613BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1613BRUZ-REEL CAD Model

Description

Product Overview: ADG1613BRUZ-REEL

The ADG1613BRUZ-REEL is a robust, high-performance analog switch from Analog Devices Inc., renowned for its precision in signal routing applications. This component is part of the ADG161x series, which are monolithic, industrial-grade, quad single-pole/double-throw (SPDT) switches. The design of this product ensures that it is suitable for a wide range of uses, from general-purpose switching to more specific applications in test equipment, communication devices, and data acquisition systems.

Featuring a wide operating voltage range of ±4.5 V to ±16.5 V or a single 9 V to 33 V supply, the ADG1613BRUZ-REEL is incredibly versatile and can accommodate various system requirements. This flexibility makes it an ideal choice for both single and dual supply operations, ensuring compatibility with a broad spectrum of analog signals.

Key Specifications:

  • Part Number: ADG1613BRUZ-REEL
  • Manufacturer: Analog Devices Inc.
  • Switch Configuration: Quad SPDT
  • On Resistance (Max): 4.5 Ohms
  • Supply Voltage: ±4.5 V to ±16.5 V, 9 V to 33 V
  • Operating Temperature: -40°C to +125°C
  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • Mounting Type: Surface Mount
  • Delivery Format: Tape and Reel

The ADG1613BRUZ-REEL ensures low on-resistance and low on-resistance flatness, which is critical for achieving excellent performance in signal routing. The switch also offers high off-isolation and crosstalk performance, which minimizes signal interference and maintains signal integrity.

Moreover, the ADG1613BRUZ-REEL is designed to be latch-up proof, adding an extra layer of protection against overvoltage conditions. This feature, along with the extended temperature range, underscores the switch's reliability and suitability for harsh environments.

In terms of packaging, the device comes in a compact TSSOP-14 package and is supplied in a tape and reel format, which facilitates efficient handling and placement during the manufacturing process. This packaging is conducive to automated assembly lines, enhancing production efficiency.

Analog Devices Inc. has a reputation for delivering high-quality components that meet rigorous industry standards, and the ADG1613BRUZ-REEL is no exception. It is a testament to the company's commitment to providing innovative solutions that cater to the evolving needs of modern electronics.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess