EN
  • EN
  • DE

ADG1207YCPZ-REEL7

Part No ADG1207YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-LFCSP-WQ (5x5)
Case / Package 32-LFCSP-WQ (5x5)
Family Name ADG1207
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1207YCPZ-REEL7CT, ADG1207YCPZ-REEL7DKR, ADG1207YCPZREEL7, ADG1207YCPZ-REEL7TR, ADG1207YCPZ-REEL7-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859990-ADG1207YCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1207YCPZ-REEL7 CAD Model

Description

ADG1207YCPZ-REEL7 - Analog Devices Inc.

The ADG1207YCPZ-REEL7 is a high-performance, low-voltage 8-channel multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This advanced multiplexer is designed for precision data-acquisition systems and is ideal for a wide range of applications, from medical equipment to industrial process controls.

Key Features

  • Low On-Resistance: The ADG1207YCPZ-REEL7 features a low on-resistance (< 4.5 Ω typical), which minimizes signal attenuation and ensures excellent signal integrity.
  • Single 8-to-1 Multiplexer Configuration: This device offers a single 8-channel multiplexer, allowing for the selection of one of eight inputs to a single output, simplifying signal routing and saving on board space.
  • Low Power Consumption: With a low power consumption design, this multiplexer is suitable for battery-powered and portable applications, ensuring efficient use of power without compromising performance.
  • Wide Supply Range: The ADG1207YCPZ-REEL7 operates from a single 2.7 V to 5.5 V supply, accommodating a variety of use cases and system designs.
  • Overvoltage Protection: Inputs and outputs of the device are protected against overvoltage up to 7 V, enhancing the robustness and reliability of the system.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal corruption during channel switching.

Applications

  • Data Acquisition Systems
  • Instrumentation
  • Process Controls
  • Medical Equipment
  • Relay Replacement
  • Audio and Video Routing

Supplied in a compact, surface-mount LFCSP package, the ADG1207YCPZ-REEL7 is part of a tape and reel packaging option, which facilitates efficient assembly processes for high-volume production. Its enhanced electrostatic discharge (ESD) protection ensures resilience in harsh environments, making it a reliable choice for critical applications where performance and durability are paramount.

Overall, the ADG1207YCPZ-REEL7 from Analog Devices Inc. stands out as a versatile and efficient solution for multiplexing needs in advanced electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess