EN
  • EN
  • DE

ADF5356BCPZ-RL7

Part No ADF5356BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 13.6GHZ PLLVCO 32LFCSP-WQ / Microwave Wideband Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 13.6GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813703-ADF5356BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF5356BCPZ-RL7 CAD Model

Description

The ADF5356BCPZ-RL7 is a state-of-the-art integrated frequency synthesizer from Analog Devices Inc., which enables the generation of high-frequency signals for a wide range of applications. This device is particularly suitable for wireless infrastructure, test equipment, and satellite communication systems, where reliable and precise signal generation is crucial.

Featuring a 13.6 GHz maximum frequency, the ADF5356 is capable of synthesizing frequencies from 53.125 MHz to 13.6 GHz without gaps. This is made possible by its integrated VCO (Voltage-Controlled Oscillator) and flexible output dividers. The product comes in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) with a size of 6x6 mm, which is perfect for space-constrained applications.

The ADF5356BCPZ-RL7 supports both integer-N and fractional-N frequency synthesizing, ensuring fine frequency resolution. Its phase noise performance is excellent, contributing to system performance by providing a clean signal source. The device also features a 24-bit fixed modulus, allowing for fine step size and precise frequency tuning.

Programmability and control are straightforward with a 3-wire SPI (Serial Peripheral Interface). This interface facilitates the configuration of the frequency, power-down mode, and other parameters. The ADF5356BCPZ-RL7 also includes a digital lock detect function, which provides a signal when the PLL (Phase-Locked Loop) has achieved lock, ensuring stability and reliability in the output frequency.

Analog Devices Inc. has designed the ADF5356BCPZ-RL7 with power efficiency in mind. The device operates over a wide supply voltage range from 3.15 V to 3.45 V, making it versatile for various power environments. Additionally, it features a mute function that allows the RF output to be muted. The part is available in a RoHS-compliant package, adhering to environmental standards.

In summary, the ADF5356BCPZ-RL7 is a highly integrated and versatile frequency synthesizer that provides designers with a solution for generating high-frequency signals with precision and ease. With its broad frequency range, low phase noise, and compact footprint, this device from Analog Devices Inc. is an excellent choice for advanced communication and instrumentation systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $535.2942 $535.2942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess