EN
  • EN
  • DE

ADF4360-9BCPZ

Part No ADF4360-9BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER W/ADJ VCO 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fanout Distribution, Integer N Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Maximum Input Frequency 400MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 077441-ADF4360-9BCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4360-9BCPZ CAD Model

Description

The ADF4360-9BCPZ is a fully integrated integer-N frequency synthesizer and voltage-controlled oscillator (VCO) designed and manufactured by Analog Devices Inc. This high-performance component is part of the ADF4360 family, known for its reliability and versatility in various applications, including wireless communication, instrumentation, and base stations.

Key Features

  • Frequency Range: The ADF4360-9BCPZ offers a wide frequency range from 65 MHz to 400 MHz, making it suitable for a variety of radio frequency (RF) applications.
  • Output Power Control: With an integrated programmable output power level, this device allows for fine-tuning of the signal strength to match specific system requirements.
  • Low Phase Noise: The device is designed to exhibit low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Programmable Prescaler: The prescaler can be programmed to 8/9, 16/17, or 32/33, providing flexibility in frequency planning.
  • Lock Detect Function: The built-in lock detect feature ensures stable operation by indicating when the PLL has achieved a lock on the desired frequency.
  • Power Supply: It operates with a single 3.0 V to 3.6 V power supply, simplifying power management in embedded systems.

Package and Quality

The ADF4360-9BCPZ is available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is designed to save board space while providing excellent thermal performance. The device is RoHS compliant and supports lead-free soldering, reflecting Analog Devices' commitment to environmental sustainability.

Applications

This synthesizer is an ideal choice for a variety of applications, including:

  • Wireless Local Loop (WLL) systems
  • Wireless LANs
  • Personal Communication Services (PCS)
  • Test equipment
  • Clock generation

Conclusion

With its high level of integration and performance, the ADF4360-9BCPZ from Analog Devices Inc. stands out as a superior choice for designers looking to implement robust frequency synthesis solutions in their products. Its programmability, wide frequency range, and low phase noise characteristics make it a versatile and reliable component for a wide array of RF applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4348 $57.7392
9+ $11.8439 $106.5951
14+ $11.4738 $160.6332
19+ $11.1037 $210.9703
24+ $10.7336 $257.6064
32+ $9.6232 $307.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,556 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess