EN
  • EN
  • DE

ADF4360-5BCP

Part No ADF4360-5BCP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGRATED SYNTH/VCO 24-LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bag
Product Status Obsolete
Programmable Not Verified
Type Fanout Distribution, Integer N Synthesizer (RF)
PLL Yes
Input CMOS
Output Clock
Frequency - Max 1.4GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADF4360-5
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 557372-ADF4360-5BCP
Ultra Librarian 3D Model Ultra Librarian ADF4360-5BCP CAD Model

Description

The ADF4360-5BCP from Analog Devices Inc. is a fully integrated integer-N synthesizer and voltage-controlled oscillator (VCO) designed to provide a high-performance signal source for a wide range of applications. This versatile component is particularly suited for use in wireless communication systems, including GSM and PCS systems, as well as for test equipment, clock generation, and base station applications.

Key Features

  • Frequency Range: The ADF4360-5BCP offers a VCO frequency range of 1.1 GHz to 1.3 GHz, enabling it to cover various frequency bands with ease.
  • Programmable Divider: It features a programmable dual-modulus prescaler of 8/9, 16/17, or 32/33, allowing fine-tuning of the output frequency.
  • Low Phase Noise: The device is designed for low phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Integrated PLL: The inclusion of a phase-locked loop (PLL) simplifies design efforts by reducing the number of external components required.
  • Power Supply: It operates from a single 3.0 V to 3.6 V power supply, making it compatible with a variety of power systems.
  • Programmable Outputs: The ADF4360-5BCP provides differential RF outputs that can be muted, and the charge pump currents are programmable.

Applications

  • Wireless Communications (GSM, PCS)
  • Test Equipment
  • Clock Generation
  • Base Stations
  • Wireless LANs
  • Other RF Systems

With its robust feature set and flexibility, the ADF4360-5BCP is an ideal solution for designers looking to create stable and reliable RF sources across a range of wireless applications. Analog Devices Inc. has built a reputation for quality, and the ADF4360-5BCP continues this tradition, offering both performance and ease of integration for complex electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess