EN
  • EN
  • DE

ADF4158WCCPZ-RL7

Part No ADF4158WCCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRAC-N FREQ SYNTH 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Fractional N Synthesizer (RF) IC 6.1GHz 24-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADF4158
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4158WCCPZ-RL7-ND, ADF4158WCCPZ-RL7TR, ADF4158WCCPZ-RL7DKR, ADF4158WCCPZ-RL7CT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859976-ADF4158WCCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4158WCCPZ-RL7 CAD Model

Description

The ADF4158WCCPZ-RL7 is a state-of-the-art frequency synthesizer produced by Analog Devices Inc., a leading company in the field of high-performance analog technology. This component is designed to deliver comprehensive solutions for complex RF systems, particularly excelling in applications that require a high level of precision and reliability.

Key Features

  • Frequency Range: The device covers an extensive frequency range, making it suitable for versatile applications in the RF domain.
  • High Resolution: With its advanced technology, the ADF4158WCCPZ-RL7 provides high-resolution 32-bit frequency tuning word, allowing for fine frequency selection.
  • Phase-Locked Loop (PLL): It includes a fractional-N or integer-N PLL, which enables precise frequency synthesis and stability.
  • Modulation Capabilities: The product supports advanced modulation schemes, including Phase Modulation (PM) and Frequency Modulation (FM), to cater to various communication protocols.
  • Programmable: It is highly programmable through a serial interface, which allows for easy integration into system designs and customizability for specific application requirements.

Applications

The versatility of the ADF4158WCCPZ-RL7 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Wireless Infrastructure (GSM, 3G, LTE base stations)
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Communications Systems
  • Radar Systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADF4158WCCPZ-RL7 is no exception, as it is manufactured to meet the highest industry standards for performance and reliability. Available in a compact LFCSP package, it is both space-efficient and robust, suitable for high-density circuit designs.

Environmental and Regulatory Compliance

The ADF4158WCCPZ-RL7 adheres to environmental standards and is RoHS compliant, ensuring that it meets global regulatory requirements and is free from hazardous substances.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3517 $65.4068
9+ $13.4169 $120.7521
14+ $12.9976 $181.9664
19+ $12.5783 $238.9877
24+ $12.1591 $291.8184
32+ $10.9011 $348.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess