EN
  • EN
  • DE

ADF4107BCPZ-REEL7

Part No ADF4107BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Clock/Frequency Synthesizer (RF) IC 7GHz 1 20-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad, CSP
Case / Package 20-LFCSP (4x4)
Family Name ADF4107
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4107BCPZ-REEL7-ND, ADF4107BCPZ-REEL7DKR, ADF4107BCPZ-REEL7TR, ADF4107BCPZ-REEL7CT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859972-ADF4107BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADF4107BCPZ-REEL7 CAD Model

Description

The ADF4107BCPZ-REEL7 is a high-performance, fractional-N or integer-N frequency synthesizer produced by Analog Devices Inc. It operates by generating a low-phase-noise frequency output that can be tuned precisely. This component is part of the ADF4107 series, which is well-regarded for its versatility and reliability in various applications, including wireless communication systems, instrumentation, and base stations.

Key Features

  • Frequency Range: The ADF4107BCPZ-REEL7 is capable of synthesizing frequencies up to 7 GHz, making it suitable for high-frequency applications.
  • Power Supply: It operates on a 3.0 V to 3.6 V power supply, ensuring low power consumption while maintaining high performance.
  • Phase Detector Rate: With a phase detector rate of up to 110 MHz, this synthesizer provides excellent frequency resolution.
  • Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Output Options: This model offers both differential and single-ended output options, providing flexibility for different design requirements.
  • Programmability: It features serial interface programmability, allowing for easy integration and control within electronic systems.

Applications

The ADF4107BCPZ-REEL7 is designed for use in a wide range of applications, including:

  • Wireless infrastructure (GSM, W-CDMA, LTE)
  • Test and measurement equipment
  • Clock generation for digital switches
  • Satellite communication systems
  • Private Mobile Radio (PMR) and two-way radios

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADF4107BCPZ-REEL7 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is also available in a tape and reel format (REEL7), which is optimal for automated assembly processes, ensuring efficient manufacturing and supply chain management.

Ordering Information

To order or request samples of the ADF4107BCPZ-REEL7, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure the product meets your application requirements by consulting the comprehensive datasheet and technical support resources available.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6401 $59.7609
22+ $5.4483 $119.8626
33+ $5.2780 $174.1740
46+ $5.1078 $234.9588
59+ $4.9375 $291.3125
79+ $4.4268 $349.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess